Dell Memory Upgrade - 32GB - 2RX4 DDR4 RDIMM 2400MHz

Dell Part A8711888

Random Access Memory (RAM) is a type of hardware that your computer uses to store information. Adding memory is one of the most cost-effective ways to improve your computer's performance.

Media

Why should I buy a Dell EMC Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell EMC servers, storage and networking.

Ease of Installation

Save time with Dell EMC Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain.

Dell Tech Support and Warranties

Preserve Dell EMC technical support and warranties—which do not support systems with third-party upgrades.

Compatibility

This product is compatible with the following systems:

  • Precision Workstation T7810 XL
  • PowerEdge C6320
  • PowerEdge FC630
  • PowerEdge R430
  • Precision Workstation T5810
  • Precision Workstation T7810
  • PowerEdge T430
  • PowerEdge FC430
  • PowerEdge FC830
  • Precision Workstation T5810 XL
  • PowerEdge C4130
  • Poweredge R830
  • PowerEdge C6320P
  • Precision Workstation R7910 XL
  • PowerEdge T630
  • PowerEdge R730XD
  • PowerVault NX3230
  • PowerEdge R630XL
  • Precision Workstation R7910
  • Precision Workstation T7910
  • PowerEdge M630
  • PowerEdge R730XL
  • Precision Workstation T7910 XL
  • PowerEdge R730
  • PowerEdge M830
  • PowerEdge R930
  • PowerVault NX3330
  • PowerEdge R630
  • PowerEdge R530

Memory DIMM Types

With more memory, the faster that data and instructions can be read, written, and performed by the server.

There are three types of memory DIMMS for servers available. These DIMM types cannot be mixed in a single system, you must select the type of DIMM appropriate for your workload at the type of purchase.

  • Unbuffered DIMM: UDIMM, an unbuffered, low density, low-latency DIMM that doesn't include a register or buffer chip. UDIMMs are generally used in applications requiring the lowest possible latency.
  • Registered DIMM: RDIMM, a registered DIMM that provides high signal integrity -- performing parity checking to detect improper addresses or commands -- and increased performance for heavy workloads.
  • Load reduced DIMMs: LRDIMM, uses a buffer to reduce memory loading to a single load on all DDR signals, allowing for greater density

Memory Tests

  • Burn-in: Powered stress testing (i.e. increased temperature) to remove weak components.
  • Component Test: Memory vendor-specific diagnostic tests performed at DRAM component level to ensure functionality.
  • Module Test: Memory vendor-specific diagnostic tests performed at DIMM level to ensure functionality (with all DRAM components already mounted on DIMM PCB).