STREAM KEYBOARD

STREAM KEYBOARD
THE KEYBOARD – the best STREAM of all time!
item number: STREAM KEYBOARD
Only %1 left
Designed in Germany
Extended Warranty*
plastic-free packaging
CHERRY SX Scissor Technology
Silent keystroke
sustainable product
Maximum productivity: Extremely quiet keystrokes, unbeatable typing feel
Highest quality: Durable key lettering, our own SX scissor mechanism, "Blauer Engel" eco-label
Optimum operating comfort: 3 integrated status LEDs, perfect slip resistance, 10 Office & multimedia keys
Very latest design: Flat overall height, focused on the essentials, GS approval
Manual, Keyboard
The CHERRY STREAM KEYBOARD meets the highest standards and gives you an incomparable typing feel. Its mixture of design, elegance and purity gives it the potential to be a very popular keyboard for the office and at home.

Technical Details

General
Operating system Windows 10, Windows 11, Windows 7, Windows 8
Width of product without packaging (mm) 6,42 in
Warranty 1 additional year voluntary limited manufacturers warranty
Weight main product 32 oz
Height of product without packaging (mm) 0,71 in
Cable-length 5.91 ft
Max. storage temperature 140 °F
Min. storage temperature -4 °F
Length of product without packaging 18,23 in
Scope of delivery Manual, Keyboard
Software support CHERRY KEYS
System Requirements-Hardware USB-A
Wireless
USB dongle no
2.4 Ghz wireless connection no
Connection via Bluetooth no
Mousepad
Illumination no
Anti-ghosting not specified
Adjustable feet integrated
Actuating force (cN) 65 cN
Integrated metal plate yes
Palm rest Palm rest not available
Internal memory no
Volume (dB) of keyboard 49 db
Service life per key (in million strokes) 20 mio. actuations
Max. current consumption (mA) of keyboard 20 mA
N-key rollover not specified
Switching characteristics standard
Special key functions Browser, Calculator, Last track, Next track, PC lock, Play/Pause, Unmute/Mute, Volume up, Volume down, e-mail program
Status LEDs in keys
Keyboard format Full-size (100%)
Key stroke (mm) total travel path 2,8 mm
Keycap material ABS
Key technology Scissor
Key encryption no
USB hub no
STREAM KEYBOARD
STREAM KEYBOARD
CHERRY STREAM KEYBOARD

THE KEYBOARD – the best STREAM of all time!

Why settle for just any old keyboard? The CHERRY STREAM is the ultimate keyboard and always the right choice. It has been refined over the years to absolute perfection through several product generations. Cleverly designed right down to the finest detail, this genuine all-rounder is one of the world’s best-selling keyboards. Is it because of its special typing feel, its reliability or its long-lasting precision? Whatever it is, every day all over the world start-ups type their business plans, banks their balance sheets, authors their books and engineers their project plans on the CHERRY STREAM. And what are you using?

The CHERRY STREAM is the ideal keyboard for every assignment.

It’s robust, reliable and durable. That's because there’s quality in every detail: from above, from below and inside. Because – uniquely in its price category – the CHERRY STREAM uses scissor switches for the keys. This is a keyboard technology which is also used in high-end laptops, and produces a very special typing feel.

office keyboard
silent office keyboard
silent keys
SX Scissor mechanics

The CHERRY SX scissor mechanism

No delays on the screen, fluent typing without stopping, control over the input at all times and thus fewer typos. The unique SX scissor technology from CHERRY makes this possible. You tap on flatter keys, giving you a more precise stroke as well as less wear and tear. Minute by minute, day by day, year on year.

best office keyboard
best silent office keyboard

Shh, it is so quiet ....

When you’re typing on the CHERRY STREAM KEYBOARD, you won’t disturb yourself or anyone around you. That’s because the CHERRY STREAM is so quiet that your colleagues can concentrate on their own work. Even if you fire off an e-mail with a bang. This makes it an indispensable companion in many offices, especially open-plan ones. Once you’ve tried it, you’ll never want to use any other keyboard.

...and it’s so pleasant and effortless to type on.

Your fingers lie comfortably on the keys. Typing is precise and comfortable. Nothing jams, your fingers don't slip, each key gives a clear response and they all feel the same. It's a great way to work. The keys are exactly the right size, not too big, not too small – and they don’t wobble from side to side. That’s what we call a well-defined pressure point. And best of all, there’s even more that our keys can do. With the 10 handy extra keys you can control your music and open the browser or calculator function.

additional keys keyboard
silent keyboard
stream keyboard corded
best corded office keyboard

Simple, elegant – and with quality inside.

The technology is not the only thing in the CHERRY STREAM that meets very high standards. The ultimate keyboard is also way ahead when it comes to environmental friendliness. Compliance with quality and environmental targets and directives is rightly becoming more and more important. Protecting our environment is also part of our corporate philosophy at CHERRY. We’re proud that the CHERRY STREAM has been awarded the Blauer Engel environmental certification. The GS safety mark also certifies that the product complies with all relevant European directives and regulations associated with the protection of health.

status led stream keyboard

The CHERRY STREAM is always the right choice for typing.

Why IS THE KEYBOARD ONLY WRITING CAPITAL LETTERS AGAIN? Because the Caps Lock key has been pressed! You can see that instantly on the new CHERRY STREAM thanks to the three integrated status displays for Caps Lock, Num Lock and Scroll Lock. The three LEDs light up to indicate the status so that you can concentrate on what you’re typing.

CHERRY STREAM, the ultimate keyboard – 10 reasons why it’s the right choice:

  • Unique typing feel in its price category with CHERRY SX scissor mechanism as used in laptop keyboards
  • Uncompromising key touch precision, even for fast and prolonged typing
  • Cable connection makes it more environmentally friendly and maintenance-free
  • Durable and reliable thanks to high manufacturing quality and scissor technology with less wear and tear
  • Excellent workmanship with the material and keys providing an excellent feel
  • Can be used in many places: offices, open-plan offices, medical practices, at home, suitable for professional and private use
  • Available in black and white – combination of design, purism and elegance
  • Non-slip even on smooth surfaces
  • Durable key labelling
  • Practical and programmable extra keys can be customised as required
stream keyboard desk

Your desk could look like this

1 CHERRY STREAM KEYBOARD

2 CHERRY GENTIX BT