Powerfully productive, this compact dock is the world’s first laptop docking station with a wireless charging stand for Qi-enabled smartphone or earbuds.
Easier charging: Charge your Qi-enabled smartphone or earbuds on the world's first laptop docking station with a wireless charging stand. Multi-use functionality: Do more by connecting up to two 4K monitors at once with a DisplayPort 1.4 and HDMI 2.1 port. The HDMI port can support up to a 4K HDR 120Hz monitor. All-in-one connectivity: With 4 x USB-A ports and 1 x USB-C port, you can connect multiple devices easily. Fast access: The Wake-on-Dock feature powers on your laptop to get you going and connect quickly to your workspace.
Charging that works for you
Flexible calling: You can make calls in either portrait or landscape mode. Fast charging: Enjoy up to 90W of power delivery to your laptop, and charge faster via ExpressCharge on select Dell Commercial Notebooks. Neat workspace: Keep your desk clean and professional without all the cords by charging your phone, laptop and earbuds all in one device.
The perfect fit for your workspace
Seamless startups: You can wake your laptop even when it's closed with the dock's convenient power button. Compact footprint: This Dell dock has one of the smallest footprints and takes up 40% less desk space. Convenient placement: The centered cabling on the dock allows you to place it where you want it.
Ports & Slots
1. HDMI 2.1 Port 2. USB-A 3.2 Gen 1 (4) 3. USB-C 3.2 Gen 2 with PowerDelivery 3.0 4. DisplayPort 1.4 5. RJ45 6. Power In