AG400

The DeepCool AG400 is a single tower 120mm CPU cooler that builds upon our legacy for high-quality cooling performance but stripped down for a streamlined and efficient package.

GAMMAXX SERIES

AG400

Efficient 4 Heat Pipes CPU Cooler
The DeepCool AG400 is a single tower 120mm CPU cooler that builds upon our legacy for high-quality cooling performance but stripped down for a streamlined and efficient package.
STELLAR THERMAL PERFORMANCE
Enjoy better system performance by keeping things cool with up to 220W of heat dissipation power featuring four direct touch heat pipes that rapidly draw heat away from the CPU.

PRIME COMPATIBILITY

The AG400 maintains excellent hardware compatibility with its compact design for 100% RAM clearance and has a slight offset for quick and easy installation. Its superb thermal performance also allows it to be compatible with demanding processing workloads.

FAN LOCK MOUNTING SYSTEM

When installing the AG400, the fan does not need to be disassembled during the process, simplifying and saving time.

BALANCED BIDIRECTIONAL HEAT PIPE TECHNOLOGY

By optimizing the internal capillary structure and injecting a precise amount of liquid, the heat pipe achieves the best heat dissipation performance regardless of whether the cooler is in a vertical or horizontal case. This perfect ratio facilitates a highly efficient phase change throughout the heat pipe and achieves lower thermal resistance over a wide TDP range.

HIGH EFFICIENCY FANS

Find your optimal balance with automatic PWM support for full performance under load to silent efficiency at idle.

500-2000 RPM
≤31.6 dB(A)
75.89 CFM

MATRIX FINS ARRAY

High-quality aluminum fins on the heat sink are densely stacked for ideal heat dissipation and which also features a unique "checkerboard" design aesthetic.

SIMPLE AND SECURE

The included mounting brackets support both Intel and AMD platforms with an easy five-step installation process that maintains great contact pressure. The offset design of the heat pipes ensures that the cooler can be installed with the fan already attached.

Application For

Intel
LGA1700/1200/1151/1150/1155
AMD
AM5/AM4

Product Dimension