LS520

The DeepCool LS520 premium liquid CPU cooler maximizes cooling performance and low-noise efficiency with a 240mm radiator, two FC120 A-RGB PWM fans, and an infinity mirror cap design.

LS520

Elite performance
The DeepCool LS520 premium liquid CPU cooler maximizes cooling performance and low-noise efficiency with a 240mm radiator, two FC120 A-RGB PWM fans, and an infinity mirror cap design.

A NEW ERA OF DEEPCOOL

Built on our 4th Generation high-performance water pump that maximizes cooling performance featuring:
1. Improved microchannel design
ensures optimal coolant flow.
2. Powerful three-phase drive
motor up to 3100 RPM.
3. Thick solid copper base
with a seamless match.

COOL AND QUIET

Get treated to excellent cooling and superb silent efficiency with the included FC120 fans boasting enhanced static pressure, concentrated airflow, and a fluid dynamic bearings.

500~2250 RPM *
Dynamic PWM Range
85.85 CFM
Supreme Airflow
≤32.9 dB(A)
Full Load Noise

 

SIMPLE AND SECURE

Installation is quick and easy with newly designed mounting brackets that keep your cooler fastened safely on both Intel and AMD platforms.
INTEL
LGA2066/2011-v3/2011/1700/1200/1151/1150/1155
AMD
sTRX4/sTR4/AM5/AM4

 

CUSTOMIZE YOUR LOOK

The new infinity mirror pump face design projects two light loops for a mesmerizing visual effect while also allowing installation in any orientation with a independently rotatable logo plate. For full customization, an additional blank plate is provided for your own design.

 

SYNCHRONIZE YOUR SETUP WITH RGB LIGHTING EFFECTS

Coordinate your colors through supported RGB software and motherboard synchronization to access control for different lighting effects. A default Auto-RGB rainbow effect is enabled when no controller is detected allowing limited functionality on motherboards without 5V A-RGB headers.
* 6 O'Clock mounting position is the official DeepCool recommended mounting method for optimal performance.

Application For

Intel
LGA2066/2011-v3/2011/1700/1200/1151/1150/1155
AMD
sTRX4/sTR4/AM5/AM4

Product Dimension