Universal Laptop Docking Stations

StarTech.com Universal Docking Stations are broadly compatible, offering hybrid USB-C and USB-A host connections, flexible monitor connector types, and various power delivery options.

Our comprehensive portfolio of Docks offers a solution for virtually any workstation application, including traditional office workstations, Hot-Desks, Work-From-Home and Boardroom connectivity.
USB-C Multiport Adapters
StarTech.com USB-C Multiport Adapters are ideal for productivity applications and create a workstation experience wherever workers might go.

Our line of USB-C Multiport Adapters offers a variety of solutions with different features including:

  • Single and Multi-Monitor Connectivity
  • USB Peripheral Connectivity (including B.C 1.2 Peripheral Charging)
  • Wired Gigabit Ethernet Connectivity
  • USB Power Delivery Pass-Through
  • SD & Micro SD Storage Expansion

USB C Multiport Adapter, Dual 4K 60Hz HDMI 2.0b, 2x 10Gbps USB Hub, 100W PD Pass-Through, GbE, SD, 22"/55cm Cable, Mini Dock, Laptop Docking Station, Win/Mac

DUAL MONITOR USB-C MULTIPORT ADAPTER

Compact USB Type-C dock w/Dual 4K 60Hz HDMI 2.0 video; 2-Port USB 3.2 Gen 2 (10Gbps) hub with 1x USB-A Data + 7.5W BC 1.2 Fast Charge & 1x USB-C Data; SD 4.0 card reader (160MB/s); GbE; 100W PD (82W laptop charging)
This USB-C Mini Dock / Multiport Adapter supports up to dual 4K 60Hz HDMI 2.0 converting your Dell XPS, MacBook or other USB-C laptop or tablet into a workstation, anywhere you go. The USB Type-C™ Multiport Adapter features 2x HDMI video outputs, a 2-Port USB 3.2 Gen 2 (10 Gbps) Hub (1x USB-A with B.C 1.2 charging, and 1x USB-C), an SD card reader, and Gigabit Ethernet. The adapter connects to your host computer's USB-C, USB4, or Thunderbolt 3/4™ port. Charge your host laptop and any attached USB peripherals by connecting the host laptop's power supply to the dedicated USB Power Delivery (PD) 3.0 port. The Multiport Adapter features an extra-long attached 22-inch (55 cm) host cable - for an extended reach, to offer more set up flexibility.

DisplayLink Certified Dual 4K 60Hz HDMI Video

The Mini Docking Station is DisplayLink Certified and supports high-performance dual-monitor 4K 60Hz video resolution with an integrated DisplayLink DL-6950 Controller. Multi-monitor performance makes this dock ideal for high-resolution applications such as video editing and graphic design. The Multiport Adapter supports ultrawide 21:9 aspect ratios, and lower resolutions like 1920x1200/1080p.

Connect Your Devices

The USB-C to USB 3.2 Gen 2 hub features two downstream 10 Gbps USB ports, including 1x USB-C data port for connecting your USB-C peripherals, and 1x USB-A data + 7.5W BC 1.2 charging port for connecting and charging USB-A peripherals.

Multiple Use Cases

A versatile dock solution for use at your office, home office, hotel, or in the boardroom, and is portable enough to be carried in your bag or backpack for mobile use. This lightweight USB-C Adapter can operate with bus-power alone, or use the dedicated USB-C Power Delivery port to connect a USB-C power adapter (not included with Multiport Adapter) for laptop charging.

Charge Your Laptop

With support for USB Power Delivery 3.0 pass through (up to 82W for charging), the USB Type-C Multiport Adapter allows you to power and charge your laptop, when connected to a USB-C power source. PD 3.0 features Fast Role Swap (FRS) to prevent USB data disruption when you switch power sources (USB-C power adapter to bus power). This allows you to charge the connected host device, as well as any devices connected to the USB-A BC 1.2 charging port.