Philips PSG6026/20 | Philips PSG7150/30 | Philips PSG7030/20 | Philips PSG7024/20 | Philips GC9650/80 | Philips GC9682/86 | |
|---|---|---|---|---|---|---|
Power | 2400 W | 2100 W | 2100 W | 2100 W | 2400W | 2700W |
Continuous steam | 150g / min | 120g / min | 120g / min | 120g / min | 150g/min | 165g/min |
Steam boost | 500g | 600g | 600g | 480g | 500g | 600g |
Bars | 6,5 | 8 | 8 | 7,5 | 7,5 | 8 |
Soleplate | SteamGlide Plus | SteamGlide Elite | SteamGlide Elite | SteamGlide Advanced | T-ionicGlide | T-ionicGlide |
Heat up time | 2 min | 2 min | 2 min | 2 min | 2 min | 2 min |
Water tank capacity | 1.8L | 1.8L | 1.8L | 1.8L | 1.8L | 1.8L |
Int. Automatic Steam | ✘ | ✔ | ✘ | ✘ | ✔ | ✔ |
Auto Shut-off | ✔ | ✔ | ✔ | ✔ | ✔ | ✔ |