Monitor Q27G2E/BK

Unleash your potential

27” QHD VA display with Adaptive Sync, 144 Hz overclocked to 155 Hz refresh rate and low input lag
Screen size (inch)

27

Panel resolution

2560x1440

Product type

VA

Sync technology (VRR)

Freesync Premium

Response time MPRT

1 ms

Low Input Lag

Bezel type (front)

3-sided frameless

Shadow Control

The AOC Q27G2E/BK offers a 27” VA panel with QHD resolution, ShadowControl and super contrast ratio of 3000:1. Enjoy the most responsive gameplay and fastest battles with its stutter-free Adaptive Sync, 144 Hz overclocked to 155 Hz refresh rate, 1ms MPRT and low input lag to decrease motion blur and input-output delay. Gaming has never been so fun and intense.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

VA Panel

VA Panels (Vertical Alignment) display deeper blacks and a high contrast for extra vivid and bright images.

155 HZ REFRESH RATE

Equip yourself with overclocked 155Hz monitor and say goodbye to image stuttering and blurry motion. Overclock this monitor from 144Hz to 155Hz for every frame to be rendered sharply and in smooth succession, so you can line up your shots accurately and appreciate high speed races in all their glory.

Freesync Premium

Enjoy the best quality visuals even in fast paced games. The AMD FreeSync Premium Technology ensures that the GPU’s and monitor’s refresh rates are synchronised, which provides a fluid, tear free gaming experience at highest performance. The AMD FreeSync Premium features a refresh rate of minimum 120Hz, decreasing blur and sharpening the picture for a more life-like experience. The LFC feature eliminates the risk of stutter in case the frame rate drops below the refresh rate.

HDMI

HDMI (High-Definition Multimedia Interface) wordt ondersteund door de huidige gaming-consoles, huidige GPU's en decoders, die het HDCP-systeem voor digitale content-beveiliging ondersteunen. HDMI versie 1.3-1.4b ondersteunt tot 144 Hz verversfrequentie @1080p en 75 Hz@1440p, terwijl HDMI versie 2.0-2.0b 240Hz@1080p, 144Hz@1440p en 60 Hz@2160p (4K) ondersteunt.

Minimal bezel distraction for the ultimate battle station

Expand your view with multiple monitor set-up. The narrow border and frameless design offer the minimal bezel distraction for the ultimate battle station.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.

6 Games Mode

Tailor your display to the game with a click of a button. Switch settings between in-built presets for FPS, racing, or RTS games, or customise your own ideal conditions and save them. The AOC Settings KeyPad makes switching profiles or adjusting features quick and easy.

AOC Game Color and Shadow control

Bring the battle out of the shadows with AOC Shadow Control and AOC Game Color! Adjust grey levels for better picture detail and brighten dark areas or sink them back into blackness on the fly, without affecting the rest of the display.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

Good for Console Gaming

Many of our top-notch monitors are not only designed to work with PC towers but are also compatible with consoles. You can easily plug them into your Xbox or PlayStation and enjoy the great image quality. The monitors support up to 120Hz, so even the newest generation models run on the highest settings.