Monitor AG275QXN/EU

Elevate your game

27” QHD VA monitor to step up your game, with 165Hz, 1ms GtG and AdaptiveSync
Screen size (inch)

27

Panel resolution

2560x1440

Panel type

VA

Sync technology (VRR)

Freesync Premium

Max Refresh rate

165 Hz

Response time GtG

1 mS

USB Hub speed

USB 3.2 (Gen 1) (4 USB downstream ports) 5Gbit

HDR (High Dynamic Range)

Vesa Certified DisplayHDR™ 400

The AG275QXN is ready to support intense and fun game sessions, with highly responsive 165Hz, 1ms GtG and AdaptiveSync. Enjoy the rich contrast and great viewing angles of its fast VA panel with QHD resolution.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

VA Panel

VA Panels (Vertical Alignment) display deeper blacks and a high contrast for extra vivid and bright images.

165Hz Refresh Rate

A 165Hz refresh rate, well over twice the industry standard of 60Hz, makes games run smooth as silk. Realize the potential in your graphics card. Forget screen tearing and forget motion blur. Feel your reflexes become one with the action. Never look back.

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).

Minimal bezel distraction for the ultimate battle station

Expand your view with multiple monitor set-up. The narrow border and frameless design offer the minimal bezel distraction for the ultimate battle station.

Full Ergonomics

Feel the comfort! AOC’s height, tilt and swivel-adjustable stands help you find the most comfortable and healthy position.

6 Games Mode

Tailor your display to the game with a click of a button. Switch settings between in-built presets for FPS, racing, or RTS games, or customise your own ideal conditions and save them. The AOC Settings KeyPad makes switching profiles or adjusting features quick and easy.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.

AOC Game Color and Shadow control

Bring the battle out of the shadows with AOC Shadow Control and AOC Game Color! Adjust grey levels for better picture detail and brighten dark areas or sink them back into blackness on the fly, without affecting the rest of the display.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

Freesync Premium

Enjoy the best quality visuals even in fast paced games. The AMD FreeSync Premium Technology ensures that the GPU’s and monitor’s refresh rates are synchronised, which provides a fluid, tear free gaming experience at highest performance. The AMD FreeSync Premium features a refresh rate of minimum 120Hz, decreasing blur and sharpening the picture for a more life-like experience. The LFC feature eliminates the risk of stutter in case the frame rate drops below the refresh rate.

Good for Console Gaming

Many of our top-notch monitors are not only designed to work with PC towers but are also compatible with consoles. You can easily plug them into your Xbox or PlayStation and enjoy the great image quality. The monitors support up to 120Hz, so even the newest generation models run on the highest settings.