Monitors

Looking for a new display? Explore our range of work, home and gaming monitors.

ThinkVision T24m-20 23.8-inch FHD Monitor

A monitor that’s more than just another screen, ThinkVision T24m-20 renders easy connectivity and manageability to businesses. Enjoy the generous screen space of 23.8 inches on this FHD In-Plane Switching panel. With 3-side NearEdgeless bezels and daisy-chaining capability via the DP-out port, enjoy an unrestricted view and multitasking in a multi-monitor setup. It is equipped with USB Type-C technology that provides rapid transfer speeds via a one-cable solution. For secure and reliable connectivity and remote management, an Ethernet port lets users work uninterrupted. Ergonomic features with a clutter-free, space-saving design can’t go unnoticed on the T24m, which makes for a comfortable work experience wherever the users are. The monitor also actively works to safeguard your eyes with TÜV Rheinland Eye Comfort, TÜV Low Blue Light (Hardware Solution) and Natural Low Blue Light technology with Eyesafe certification that reduce flicker and harmful high-energy blue light that could otherwise cause eye fatigue. With sustainable packaging using pulp cushion, the T24m monitor remains environmentally friendly throughout its life-cycle. With ThinkColour software, you can instantly and effortlessly adjust the fine controls of the monitor.
  • 23.8" FHD (1920x1080) IPS display, Anti-glare 16:9
  • Extreme mode 4 ms response time
  • 60 Hz refresh rate
  • 250nits, 1000:1, 72% NTSC, 8-bit
  • -5° to +35° tilt, left & right 45 swivel, -90° to +90° pivot, up to 150mm lift stand
  • Eyesafe® Display, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Flicker Free, TÜV Rheinland® Eye Comfort