SC790

The DeepCool SC790 2-in-1 PWM & RGB hub provides fan and lighting control for up to 6 total PWM ARGB fans simultaneously while occupying minimal headers on a motherboard.

SC790

2-in-1 PWM & RGB Hub

The DeepCool SC790 2-in-1 PWM & RGB hub provides fan and lighting control for up to 6 total PWM ARGB fans simultaneously while occupying minimal headers on a motherboard.

PWM & ARGB SPLITTER HUB

The SC790 connects to a 3-pin 5V ARGB header and 4-pin PWM header on a motherboard and extends their signal to connect up to 6 PWM ARGB fans for total synchronization. The included SATA interface ensures stable continuous power for all connected devices.
The compact and sturdy case is also magnetic, allowing it to be conveniently tucked away behind the motherboard tray or positioned anywhere else.
Supports ASUS Aura, GIGABYTE Fusion, MSI Mystic Light, and ASRock Polychrome.
*This product is NOT compatible with 12V 4-Pin RGB devices.