AK400 ZERO DARK PLUS

The DeepCool AK400 ZERO DARK PLUS is an all-black variant of our highly compatible AK400 CPU cooler featuring a classic four heat pipe tower layout with a unique matrix fin design and two high-performance FDB fans that delivers excellent heat dissipation and extremely low noise levels.

AK400 ZERO DARK PLUS

Performance CPU Cooler

ZERO DARK

EDITION

The DeepCool AK400 ZERO DARK PLUS is an all-black variant of our highly compatible AK400 CPU cooler featuring a classic four heat pipe tower layout with a unique matrix fin design and two high-performance FDB fans that delivers excellent heat dissipation and extremely low noise levels. Dripping in black from head to toe, the AK400 ZERO DARK PLUS edition coats every surface in a premium all-black luster for a bold look in any system setup.

PREMIUM COMPATIBILITY

Featuring up to 220W of heat dissipation efficiency, the exceptional cooling performance of the AK400 ZERO DARK PLUS on modern CPUs makes it the perfect choice for mainstream systems needing impressive price-performance ratio in a compact size.

ADVANCED HEAT DISSIPATION

Four direct touch copper heat pipes rapidly transfer heat away from the processor effectively and dissipate through a single fin stack tower with a unique matrix array design.

FLUID DYNAMIC BEARING FAN

Achieve high-performance cooling with minimal noise levels thanks to the high-performance FDB fan that maximizes airflow and static pressure when needed and intelligently ramps down for silent efficiency.

FAN SPECS
28 dBA
Full Load Noise Output
500-1650 RPM
Dynamic PWM Range
50,000 hours
Long Operational Lifespan

SIMPLE AND SECURE INSTALLATION

The improved installation method is made easy with a sturdy all-metal mounting bracket and a quick five-step process to safely fasten your cooler on multiple platforms supporting the latest from Intel and AMD.

Application For

 
Intel
LGA1700/1200/1151/1150/1155
AMD
AM5/AM4

Product Dimension