Monitor Q27V5N

Sleek home office idea

Screen size (inch)

27

Panel resolution

2560x1440

Panel type

VA Panel

Sync technology (VRR)

Freesync

Height adjust (mm)

130mm

Speakers

3 W x 2

Flicker-Free

Low Blue Light

The AOC Q27V5N is a three-side frameless monitor equipped with a 27” VA panel with QHD resolution for an amazing viewing experience. This model is ready to boost your productivity with its flexible connectivity (DP and HDMI), while ensuring great comfort with its adjustable stand that easily allows pivot, tilt, and swivel.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

Freesync

The AMD FreeSync Technology ensures that the GPU’s and monitor’s refresh rates are synchronised, which provides a smooth, tear free gaming experience. You will appreciate the low input lag if you’re looking for the best quality visuals in fast paced games.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

Full Ergonomics

Feel the comfort! AOC’s height, tilt and swivel-adjustable stands help you find the most comfortable and healthy position.