Monitor Q27V5CW/BK

Sleek home office idea

27” IPS QHD model for extreme comfort and great viewing experience, with USB-C and Windows Hello integrated webcam.
Screen size (inch)

27

Panel resolution

2560x1440

Panel type

IPS

Sync technology (VRR)

Freesync

Refresh rate

75 Hz

Bezel type (front)

3-sided frameless

Blue Light Technology

Low Blue Light

Response time MPRT

1 ms

The AOC Q27V5CW is a 27” IPS panel with QHD resolution and ergonomic stand for not compromising on comfortable user experience and on outstanding picture quality. Boost your productivity with complete connectivity, including USB-C with Power Delivery up to 65W, 4 USB ports & HDMI, while also offering the extra security of a Windows Hello integrated webcam.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

75Hz Refresh Rate

Get the upper edge! With a 75 Hz refresh rate, the display panel draws 75 frames each second. 75 Hz refresh rate is 25% faster than what is offered on most entry level displays at 60 Hz, while still being affordable and delivering those extra frames gamers need to beat their opponents.

Freesync

The AMD FreeSync Technology ensures that the GPU’s and monitor’s refresh rates are synchronised, which provides a smooth, tear free gaming experience. You will appreciate the low input lag if you’re looking for the best quality visuals in fast paced games.

Security and responsiveness with Windows Hello™ webcam

Get the best security with Windows Hello™ facial recognition! An Integrated webcam with Windows Hello™ offers that convenient extra safety, with no need of passwords or PIN.

Power Delivery 65W

USB-C is a rising technology that allows fast data transfer, display signal and power delivery to recharge your devices while working. Through a single slim cable, AOC USB-C technology powers up to 65W, charging conventional low/high power devices (such as your mouse or keyboard), smartphones and laptops.

Display Port

DisplayPort offers ultra-fast digital audio and video transmission without quality loss or input lag. Quickly and easily connect a range of devices to your screen, including your computer, laptop, media player, game console and more. It’s perfect for professionals as well as the most demanding home users.

USB Hub

Built-in USB hubs in AOC’s monitors bring ease of use and practicality to your desk. Side mounted ports are easily reachable without even looking at them; negating time wasted searching the backside of a PC case to find a free USB port.

Full Ergonomics

Feel the comfort! AOC’s height, tilt and swivel-adjustable stands help you find the most comfortable and healthy position.

Pivot function

Thanks to its pivot function, your monitor can be rotated by 180° from landscape into portrait mode, especially useful for desktop publishing.

USB-C Docking

Simplify the connections with one cable only. The USB-C connection provides DisplayPort Alternate Mode for transferring high-resolution video signals from a notebook to the monitor while simultaneously charging the notebook’s battery from the monitor with USB power delivery.

True-to-life collaboration and video calling

Video calling has never been so lifelike as with an embedded webcam with integrated microphone. Join forces with colleagues and clients from the comfort of your home or office with one simple solution!

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.