Dell Precision 14" - 5470

Operating system

Available with Windows 11 Pro or Linux Ubuntu.

A small device made for big ideas

Displays optimal screen design
With PremierColor and ComfortView Plus capability on the 14", 16:10 QHD+ 4-sided InfinityEdge display (approximately 91% screen to body ratio).
Promotes productivity
Using our first Intel professional graphic card with power sharing capabilities between the CPU and GPU as well as integrated Intel Iris Xe graphics.
Provides hands-on production
With the optional Touch and Active Pen, large clickpad and backlit keyboard.
Powers through the project
Thanks to a 72Whr battery with ExpressCharge capabilities. Long life cycle battery available.
Spotlights your genius
With the Windows Hello-compatible IR camera that has proximity and ambient light sensors.
Puts the awe in audio
With dual mics and four speakers with Intelligent Audio.

Impressive performance for constant creativity

Spur your creativity with features that allow you to create without interruption.
Up to Intel Core i9 processors and 14 core (6P+8E) | Optional professional Intel graphics or NVIDIA RTX graphics.
Advanced thermals feature dual opposing output fans.
Up to 4TB of storage | 64GB of 5200MHz DDR5 memory.

Dell Optimizer for Precision

Our built-in AI platform learns how you work and adapts to create a smarter, more personalized experience. We make it intelligent. You make it yours.

Intelligent Privacy:
Keeps sensitive data private by texturizing and turning on SafeScreen when an onlooker is detected and dims the PC when you look away.

Express Connect:
Automatically connects you to the best network and delivers unmatched connectivity with the world’s first simultaneous multi-network connection.

Analytics:
Generates end-user reports and analyze your system for personalized insights.

Independent Software Vendor (ISV) certification

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.

Premium Panel Guarantee
The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Design and create your masterpieces

Built for design and creative applications like:

  • Design – 2D, 3D CAD
  • Graphic design, video and photo editing, animation
  • Education
  • Financial analysis
  • Application development
  • Architecture
  • Interior and exterior design

Security you can count on

The Windows Hello-compatible IR Camera
with proximity sensor recognizes you and automatically locks and unlocks to increase privacy and productivity.
The fingerprint reader
built into the power button uses biometrics to log you in quickly and ensures that only you have access to your sensitive data and private work.
Chassis Intrusion Sensor
identifies when the chassis or BIOS have been compromised.

Windows 11 Pro - designed for hybrid work.

The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. Chassis intrusion sensor
2. Antenna
3. SD card reader
4. 2x Thunderbolt 4.0 Type-C port (1x Power Delivery)
5. Lock slot
6. Headset/mic
7. 2x Thunderbolt 4.0 Type-C port (1x Power Delivery)
8. Optional SC reader

*USB-A and HDMI dongle included in the box.

Dimensions & Weight

1. Height: 18.95 mm (0.74 in.)
2. Width: 310.60 mm (12.22 in.)
3. Depth: 210.30 mm (8.27 in.)
Starting Weight: 1.48 kg (3.26 lb)