CDE5530

55" 4K Presentatie Display
  • Wireless presentation for upgraded efficiency ​
  • Single cable via USB-C with 65W power delivery​
  • 24/7 Sustainable video playback for continuous communication ​
  • Remote device management with myViewBoard Manager ​
  • ProAV compatibility with Crestron, Extron, and AMX​
With stunning 4K Ultra HD resolution, high brightness, and landscape and portrait modes, the CDE30 Series offers continuous and sustainable 24/7 display for both corporate and campus communication. Purpose-engineered for ease of use, the display is equipped with a Quad Core SoC to run multiple operations seamlessly, and its USB-C one-cable solution sorts for effortless connection with external devices. Designed for easy-to-operate continuous multimedia playback, the CDE30 Series offers cable-free screen casting and screen sharing through myViewBoard Display and vCast, which also supports Airplay and Chromecast. Remote management via the intuitive myViewBoard Manager makes changing content, broadcasting, and software updates a breeze. Available in six sizes ranging from 43" to 98", the CDE30 Series features HDMI input and output for seamless tiling of up to 9 screens, meeting the communication needs of any campus, corporate, or retail space.
CDE30 Series

Sleek Design with Versatile Connectivity

Features for Presentation Display
Features for Large Format Display
Central Management and Control
Environmentally Friendly

Features for Presentation Display

Connection Made Efficient

The CDE30 Series, with its USB-C connectivity, has been designed to enable ease of operation and upgraded efficiency. This all-in-one solution brings together single-cable speedy-data transfers and multimedia broadcasting while powering your connected device and providing it with fast and stable internet access.

Wireless Content Sharing

The CDE30 Series comes complete with cable-free sharing solutions. myViewBoard Display delivers instant browser-based castings for screen-mirroring with no cable or download necessary, making it perfect for quick presentations and guest users. For more advanced features, vCast offers split, extended, and grouped screen capabilities from any device. It also supports AirPlay and Chromecast so users can effortlessly share their screens.

Optional Windows Slot-in PC

Equipped with a slot-in PC operating on Windows OS, the CDE30 Series will further enhance your productivity. The mighty combination of dual-band Wi-Fi and Bluetooth, up to a powerful Intel® Core™ i7 Processor, 8GB (up to 64GB) RAM, and 256GB SSD storage offer you all the computing power you need to operate CPU-intensive applications.

Disclaimer:The feature is only available with certain model:CDE6530, CDE7530, CDE8630, CDE9830

Features for Large Format Display

Landscape and Portrait Display Orientation

This commercial-grade display is ideal for digital signage. Featuring versatile orientation capabilities, it can easily switch between landscape and portrait modes, providing flexible display solutions for various settings.

Commercial-grade Display

Built for 24/7 operation to guarantee uninterrupted communication, the CDE30 Series features high brightness for exceptional visual clarity and HDMI 2.1 input and 2.0 output, allowing seamless tiling of up to 9 screens and screen duplication.

SoC-powered Performance

The CDE30's built-in Quad Core SoC with embedded Android 11 and capable memory can execute several tasks at once while providing smooth content playback without requiring a media player. This all-in-one digital signage solution reduces both costs and your carbon footprint, while delivering a top-notch performance without needing a PC or any additional cables.

Central Management and Control

Corporate Communication Simplified

ViewSonic myViewBoard Manager is a web-based software for IT teams and administrators that centralizes message broadcasting. With just one device, you can easily synchronize information on multiple Presentation Displays, aligning corporate communication on all levels. No matter whether it’s a general announcement, an emergency message, or a multimedia asset. You are guaranteed a reduced workload.

*For even more features, make sure to check myViewBoard Manager Advanced.

Insight Report and Remote Desktop

ViewSonic myViewBoard Manager offers better operational efficiency thanks to its browser-based centralized management system. IT admins can remotely track devices, apps, and input sources, as well as measure and optimize tool usage with clear metrics and insights reports. The Remote Desktop feature streamlines maintenance, allowing for instant support without requiring on-site IT services.

Disclaimer: Device usage status is only available with myViewBoard Manager Advanced.

Compatible with Crestron, AMX, Extron

​Compatible with Crestron Connected, AMX, and Extron systems, the CDE30 Series allows for an always-on mode with complete remote control of all lightning, audio, displays, and other AV control systems both on-site and off-site.

Environmentally Friendly

Sustainable solutions

The CDE30 Series has been awarded EPEAT certification in the US — currently, the highest environmental rating achieved by any large format displays — for meeting the required criteria on energy consumption, supply chain carbon emissions, and end-of-life management. Committed to sustainability, ViewSonic has been actively implementing advanced energy-efficient and eco-friendly practices across all its product lines.

Dimensions & I/O Ports