Designed exclusively for the XPS 13 2-in-1. Express your creativity with a natural writing and inking experience.
Create on the go
Precise sensitivity with 4096 points of pressure gives the XPS Stylus highly accurate inking capabilities making you feel as if you’re putting pen to paper. Tilt functionality enables detailed shading as you write or draw.
Recharge in a snap
The XPS Stylus, designed exclusively for the XPS 13 2-in-1, magnetically snaps on the top in either direction for simple, seamless recharging. Enjoy up to 50 days* of battery life and get a full charge in under two hours. If you misplace your stylus, the built-in Tile® functionality helps you to locate it on a map and will notify you when it is found.
Easy to use
Personalize your XPS Stylus with programmable buttons and Bluetooth connectivity. Launch your favorite programs or quickly erase a note with the touch of a button. The reversible, flat-edge pen comfortably fits both left and right-handed users and is easier to hold.
Dimensions & Weight
1. Width: 9.80 mm (0.39 in.) 2. Length: 157 mm (6.18 in.) Weight: 16 g (0.56 oz)