AK500

The DeepCool AK500 is a high-performance single tower CPU cooler that maximizes cooling potential with a large heat sink, five advanced heat pipes, and a highly efficient 120mm FDB fan.

AK500

High-Performance CPU Cooler
The DeepCool AK500 is a high-performance single tower CPU cooler that maximizes cooling potential with a large heat sink, five advanced heat pipes, and a highly efficient 120mm FDB fan.

PRIME PERFORMANCE

Keep up with massive performance gains thanks to dominant cooling capacity from the AK500 boasting 240W of heat dissipation power to manage next generation processors. Tackle 4K gaming or high processing workloads knowing that your system is sufficiently cooled and performing at its peak.

BALANCED BIDIRECTIONAL HEAT PIPE TECHNOLOGY

By optimizing the internal capillary structure and injecting a precise amount of liquid, our copper heat pipes achieve the best heat dissipation performance regardless of whether the cooler is in a vertical or horizontal case.
This perfect ratio facilitates a highly efficient phase change throughout the heat pipe and achieves lower thermal resistance across a wide TDP range.

FULL DRAM COMPATIBILITY

The angled offset heat pipe design offers clear access to your DIMM slots for better compatibility with tall heat spreaders and also shows off any RGB lighting. For quad-channel motherboards, the rear slots have a clearance of 45mm.

COOL,

QUIET,

AND POWERFUL

Achieve high-performance cooling with minimal noise levels thanks to the included FK120 fan that maximizes airflow and static pressure when needed and intelligently ramps down for silent efficiency. An optional low-speed adapter and extra fan clips are included for upgrades.

SIMPLE AND SECURE

The provided all metal mounting bracket provides an easy installation process that ensures proper contact and equal pressure on both Intel and AMD platforms.

Application For

 
Intel
LGA2066/2011-v3/2011/1700/1200/1151/1150/1155
AMD
AM5/AM4

Product Dimension