Create a dual-monitor set up and boost your productivity. One of the HDMI™ ports can output resolutions up to 4K, while the other can output resolutions up to 2K.
Extend or Mirror
Connect up to 2 external monitors (driver required). Your laptop display, plus the 2 external monitors, gives you a total of 3 monitors.
100W Power Delivery
Pass-Through
Power and charge your laptop, while powering all devices connected to your laptop and the docking station with a single power adapter (not included)
SD™/microSD™ Card Reader
3.5 mm Combo Audio Jack
RJ45 Gigabit Ethernet
Cable Storage With Dual Openings
Keep your workspace organized with the double-sided cable storage compartment, giving you the exibility to place the cable anyway you like.
Connect Your Devices
Features three SuperSpeed USB™ 3.1 Gen 1 Type-A ports, o ering up to 5 Gbps data transfer speed when using your USB™ peripherals.
Heat-Eliminating Design
Transform your laptop into a workstation that supports all of your peripherals without the worry of overheating.
Anti-Theft Protection
Equipped with a security slot to protect against theft, making it perfect for use in business organizations.
Universal Compatibility
Compatible with Thunderbolt™ 3, the universal USB-C® connection works with Windows®, macOS®, and Chrome OS™.