Dual-Monitor Setup

Easily add 2 additional displays with HDMI™ and VGA outputs and together your laptop display, you can have a maximum of 3 displays.

Reliable Network Connectivity 

Instantly add a network connection through a USB™ Type-A port

SuperSpeed USB™ 3.0 Ports 

Provides up to 4 Gbps transfer rates, which is 10x faster than USB™ 2.0

Connect Multiple Peripherals Simultaneously

Optional micro USB™ Power In port helps supply 
additional power when using with high-powered USB™ 
devices or with multiple peripherals at once.

Supports 4 Display Modes

Mirroring mode is used to clone one screen onto another, ideal for presentations. Extended mode allows you to extend your desktop across multiple displays, great for spreadsheets. Primary mode allows you to have individual applications open on each monitor, vastly improving productivity. Display Rotation allows you to view an image or report vertically, perfect for X-ray film; display rotation: 0°, 90°,180°, 270°.

Environmentally Friendly 

Made with non-toxic aluminum that is safe andrecyclable. 

Travel-friendly Design

Quickly set up a workstation while on the go.