Dell Bluetooth® Travel Mouse - MS700

Your on-the-go workday becomes more portable than ever with this lightweight twistable mouse featuring multi-device connectivity that easily stows in any bag or travel case.
Connectivity Technology

Wireless

Battery Type

AAA type

Movement resolution (DPI)

Adjustable at 1000, 1600 (default), 2400 and 4000

Buttons

2

Run Time

24 months

Weight

2.01 oz

Effortless portability

A lightweight mouse
Coming in at only 56.9 grams (0.13 lb), take your travel mouse wherever you go without it weighing you down.

Smooth turning, twistable design

To activate the world's first twistable mouse that connects via Bluetooth, to multiple devices¹, just give it a twist. Twist it again to power off and flatten the mouse, making it easy to stow in a small compartment.

Tailored to your work

Seamlessly connect
Link the mouse with up to 3 Bluetooth compatible devices and switch between them with the press of a button.

Quietly click
With reduced clicking sound and touch-scrolling, work anywhere without disturbing your neighbors or your thought process.


Adaptable

DesignEnjoy comfortable control with our ambidextrous mouse, perfect for left or right-handed users.

Built for peace of mind

Long-lasting battery

Do a lot more with fewer batteries with up to 24-month battery life²


Perform like never before

More responsive
Easy and reactive touch-scrolling allows you to move up and down the page faster.

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimize the performance of your entire Dell PC workspace³.

Precise and efficient

Make DPI adjustments and configure the programmable buttons to your frequently used commands to empower productivity.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager.


Disclaimer: Screen image simulated for illustrative purposes only.

Product Features

1. Touch scroll strip | 2. LED indicator for power on & low battery | 3. Battery compartment | 4. Bluetooth status lights (channel 1, 2 and 3) | 5. Mode connection button

1. System requirement: Bluetooth Low Energy Technology. Dell Bluetooth Travel Mouse MS700 connects with up to 3 devices. Compatible with Windows8.1, 10 and 11; Mac; Linux (Red Hat Enterprise 8.0/Ubuntu 18.4); Android, Chrome, MacOS, Linux, iOS.

2. Based on Dell analysis of battery life usage model calculations, Nov. 2020. Results vary depending on use, operating conditions and other factors.

3. Based on Dell internal analysis, November 2024.