EAGLE PRO AI N300
4G Smart Router

G403

  • Built-in unlocked SIM card slot
  • 4G LTE Cat 4 / 3G download speeds of up 150 Mbps
  • Wireless N300 (300 Mbps on 2.4 GHz)
  • Fail-safe Internet with fixed-line and mobile Internet support
  • AI Assistant & Voice Control with Google/Alexa
  • WPA3 Wireless security
  • Easy Setup and management

A network you can rely on to keep you connected.

Enjoy a network you can rely on to stay connected, even when your ISP’s broadband goes down. The built-in 4G / LTE backup network’s failover mode allows you to connect and share fast 4G LTE download speeds of up to 150 Mbps from anywhere, giving you peace of mind that you’ll always automatically stay online.

Share your mobile internet.

Once connected, you can transfer data, stream media, and send SMS messages. Simply insert your SIM/USIM card and share your 4G LTE or 3G Internet connection through a secure wireless network or any of the four Ethernet ports.

Designed with a constant connection in mind, the dual-band 4G LTE and 3G support allows automatic 3G connection if the 4G LTE signal strength becomes low, whereas the additional Ethernet WAN option gives fail-safe connectivity if either your fixed line or mobile broadband fails.

Fast 4G speeds.

Connect to your 4G LTE mobile connection with fast download speeds of up to 150 Mbps and upload speeds of up to 50 Mbps1, and enjoy a fast and responsive Internet experience, allowing you to surf the web with ease and stream music and video without buffering.

Failover mode, so you always stay online.

Designed with a constant network connection in mind, the router will automatically switch to the backup mobile internet when you need it most, allowing you to seamlessly stay online without interruptions and maintain your productivity.

Built with the latest wireless security.

The active SPI firewall prevents unwanted intrusions from Internet. And the router utilises both WPA/WPA2 wireless encryption and the latest WPA3 security to keep your wireless network secure and your traffic safe, allowing you to securely share your 4G LTE or 3G connections without worrying about unauthorised users accessing your network.


Family-friendly Internet.

Create family-friendly internet by taking control of your network. Set clear online boundaries and schedules so you have less complaining and more control.
Full Control
Find out which devices are connected, created schedules, check login credentials, reboot the system hand-free
Parental Controls
Manage internet access with profile-based parental controls.
Wi-Fi Guest Zone
Set guest logins for when you have visitors and block any devices you don’t know.

Manage your Wi-Fi with a tap.

The free EAGLE PRO AI App comes with a personal AI Assistant that sends you reports, continuously monitors traffic for you, and provides convenient suggestions.

Voice control with Alexa and Google Assistant.

Take control of your network just by using your voice with Amazon Alexa or Google Home devices. Receive instant audio alerts about network updates, check on the security status of any device, and more.

1 Maximum wireless signal rate derived from IEEE Standard 802.1an specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, may lower actual data throughput rate. Environmental factors may adversely affect wireless signal range.