The DeepCool LS520 SE is an all-in-one liquid CPU cooler that provides reliable high-performance cooling built on a new water pump design for optimal results. Color coordinate to the rest of your system with a big and bright ARGB infinity mirror cover on the CPU water block and included ARGB fans.
LS520 SE
240mm Liquid CPU Cooler
A NEW ERA OF DeepCool
Built on our 4th Generation high-performance water pump design that maximizes cooling performance featuring:
1. Optimized microchannels ensure
efficient coolant flow.
2. Powerful three-phase drive
motor up to 3100 RPM.
3. Thick solid copper coldplate
with a seamless match.
RADIANT REFLECTIONS
A mirror-plated top cover with a narrow frame captures an infinite reflection of 16 RGB LEDs for a vibrant visual effect. The smooth aluminum housing adds a premium finishing touch and a lustrous shine.
EFFICIENCY AT ITS FINEST
Keep your cool with 120mm ARGB PWM fans that beat the heat with maximum static pressure and powerful airflow. An included low-speed adapter reduces maximum noise by up to 10dB for ultimate silence. 500~2250 RPM Dynamic PWM Range 85.85 CFM Supreme Airflow 3.27 mmAq Air Pressure
SYNC UP YOUR SETUP
Easily control and coordinate your cooler's RGB lighting effects via compatible motherboards and controllers for full customization.
QUICK INSTALLATION
Sturdy mounting brackets are included for both Intel and AMD sockets that are simple and easy to install.