Monitor 24P3QW

Connect. Meet. Achieve.

23.8” FHD flat IPS display for daily productivity in today’s flexible office
Screen size (inch)

23.8

Panel resolution

1920x1080

Panel type

IPS

Sync technology (VRR)

Adaptive Sync

MonitorWebcam

2MP Win Hello Webcam

USB Hub

Max Refresh rate

75 Hz

Full Ergonomics

2MP Win Hello Webcam

The AOC 24P3QW is a 23.8” flat-screen IPS monitor with an attractive three-sided ultrathin bezel design that offers the features and performance you need to get the most out of every workday. With enhanced Full HD (1920 x 1080) resolution, 300-nit brightness, and generous 178/178° wide viewing angles, viewing is always a pleasure.

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in high resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a high-end graphics card or consuming a lot of your system’s resources.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

True-to-life collaboration and video calling

Video calling has never been so lifelike as with an embedded webcam with integrated microphone. Join forces with colleagues and clients from the comfort of your home or office with one simple solution!

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

75Hz Refresh Rate

Get the upper edge! With a 75 Hz refresh rate, the display panel draws 75 frames each second. 75 Hz refresh rate is 25% faster than what is offered on most entry level displays at 60 Hz, while still being affordable and delivering those extra frames gamers need to beat their opponents.

USB Hub

Built-in USB hubs in AOC’s monitors bring ease of use and practicality to your desk. Side mounted ports are easily reachable without even looking at them; negating time wasted searching the backside of a PC case to find a free USB port.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).

Display Port

DisplayPort offers ultra-fast digital audio and video transmission without quality loss or input lag. Quickly and easily connect a range of devices to your screen, including your computer, laptop, media player, game console and more. It’s perfect for professionals as well as the most demanding home users.

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

Full Ergonomics

Feel the comfort! AOC’s height, tilt and swivel-adjustable stands help you find the most comfortable and healthy position.

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Vesa Mount

AOC’s Ergo Base stands bring versatility, sturdiness and ease of use in one package. But do you still want to use your wall mount or multi-monitor setup using desk mounts? VESA mounts bring you the uppermost flexibility. Upside-down, in pivot mode, on top of each other, attach your monitor wherever you want using 3rd party mounts and stands thanks to the VESA mount option.

Kensington Lock

Kensington Lock is an anti-theft system, comprising a metal-reinforced hole in the body of the respective device, to use with a metal cable secured with a key/lock system. Kensington locks enable you to secure your AOC monitor during a LAN event, an organisation, or wherever you carry it.