Monitor 24P3CW

Connect. Meet. Achieve.

23.8” FHD 3-sided flat IPS display for easy productivity in any office setting
The AOC 24P3CW is a 23.8” flat-screen IPS monitor with a three-sided bezel design that has everything you need to get the most out of your workday. Enjoy enhanced Full HD (1920 x 1080) resolution for crisp, vivid colors and realistic picture quality, in addition to 300-nit brightness and generous 178/178° wide viewing angles. To ensure smooth remote collaboration, this monitor features two built-in 5W + 5W speakers for high-quality sound and a 5MP integrated webcam supporting Windows Hello™. Monitor 24P3CW is ready to boost your productivity with USB-C supporting Power Delivery up to 65W, data transfer and DP-alt mode. Connectivity of this monitor is enhanced with USB Hub, RJ-45 & DP-out. To ensure the most efficient power consumption, an array of environmental certifications including EPA, TCO, and EPEAT complete this monitor.
“A great budget monitor with a built-in USB hub and 1080p webcam. […] It’s hard not to be impressed by the 24P3CW for the price. As a basic display it is more than serviceable thanks to a bright, colourful and accurate panel with all the little extras we are coming to expect like a 75 Hz refresh rate and some handy gaming features for the casual gamer. It’s well-made and adaptable too, with a 90 degree pivot and a wide range of adjustability. The OSD menu system is easy to use thanks to those front-facing controls. The 1080p webcam and USB hub are what seals the deal though because they add genuinely useful functionality to the new AOC. For the money, it’s a bit of a steal.”

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in high resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a high-end graphics card or consuming a lot of your system’s resources.

True-to-life collaboration and video calling

Video calling has never been so lifelike as with an embedded webcam with integrated microphone. Join forces with colleagues and clients from the comfort of your home or office with one simple solution!

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

75Hz Refresh Rate

Get the upper edge! With a 75 Hz refresh rate, the display panel draws 75 frames each second. 75 Hz refresh rate is 25% faster than what is offered on most entry level displays at 60 Hz, while still being affordable and delivering those extra frames gamers need to beat their opponents.

Power Delivery 65W

USB-C is a rising technology that allows fast data transfer, display signal and power delivery to recharge your devices while working. Through a single slim cable, AOC USB-C technology powers up to 65W, charging conventional low/high power devices (such as your mouse or keyboard), smartphones and laptops.

USB-C Docking

Simplify the connections with one cable only. The USB-C connection provides DisplayPort Alternate Mode for transferring high-resolution video signals from a notebook to the monitor while simultaneously charging the notebook’s battery from the monitor with USB power delivery.

Display Port

DisplayPort offers ultra-fast digital audio and video transmission without quality loss or input lag. Quickly and easily connect a range of devices to your screen, including your computer, laptop, media player, game console and more. It’s perfect for professionals as well as the most demanding home users.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

USB Hub

Built-in USB hubs in AOC’s monitors bring ease of use and practicality to your desk. Side mounted ports are easily reachable without even looking at them; negating time wasted searching the backside of a PC case to find a free USB port.

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

Pivot function

Thanks to its pivot function, your monitor can be rotated by 180° from landscape into portrait mode, especially useful for desktop publishing.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

Vesa Mount

AOC’s Ergo Base stands bring versatility, sturdiness and ease of use in one package. But do you still want to use your wall mount or multi-monitor setup using desk mounts? VESA mounts bring you the uppermost flexibility. Upside-down, in pivot mode, on top of each other, attach your monitor wherever you want using 3rd party mounts and stands thanks to the VESA mount option.

Kensington Lock

Kensington Lock is an anti-theft system, comprising a metal-reinforced hole in the body of the respective device, to use with a metal cable secured with a key/lock system. Kensington locks enable you to secure your AOC monitor during a LAN event, an organisation, or wherever you carry it.