Vault Privacy 50 supports multi-password options (Admin, User and One-Time Recovery) with Complex or Passphrase modes. This enhances the ability to recover access to the data if one of the passwords is forgotten. Traditional Complex mode allows for passwords from 6-16 characters using 3 out of 4 character sets. The new Passphrase mode allows for a numeric PIN, sentence, list of words or even lyrics from 10 to 64 characters long. Admin can enable a User and a One-Time Recovery password, or reset the User password to restore data access. To aid in password entry, the “eye” symbol can be enabled to reveal the typed-in password, reducing typos that lead to failed login attempts. Brute force attack protection locks out User or One-Time Recovery passwords if 10 invalid passwords are entered in a row, and crypto-erases the drive if the Admin password is entered incorrectly 10 times in a row.
To protect against potential malware on untrusted systems, both Admin and User can set Read-Only mode to write-protect the drive; additionally, the built-in virtual keyboard shields passwords from keyloggers or screenloggers.
Organisations can customise and configure VP50 series drives with a product ID (PID) for integration with standard endpoint management software to meet corporate IT and cybersecurity requirement through Kingston’s Customisation Programme.
Small and medium businesses can use the Admin role to manage their drives locally, e.g. use admin to configure or reset employee User or One-Time Recovery Passwords, recover data access on locked drives and comply with laws and regulations when forensics are required.
Vault Privacy 50 offers fast dual-channel performance on all capacities. The drive is waterproof with IPX8 rating3, TAA compliant and assembled in the USA.