Monitor AG325QZN/EU

Elevate your game

AGON AG325QZN/EU is a 31.5” inch QHD gaming monitor featuring VA panel, astounding 240Hz refresh rate, super-fast 1ms GtG & 0.5 MPRT, while VESA Display HDR400 provides a rich color immersion to support you during the most demanding gameplay
Screen size (inch)

31.5

Panel resolution

2560x1440

Panel type

VA

Sync technology (VRR)

Adaptive sync

Max Refresh rate

240 Hz

Response time MPRT

0.5 mS

HDR (High Dynamic Range)

VESA Certified DisplayHDR™ 400

Height adjust (mm)

150mm

The AG275QZN/EU features lightning fast QHD VA panel with 240Hz refresh rate, super-fast 1ms GtG & 0.5 MPRT to give you the upper hand in every battle. Experience superior color contrast and immersive gaming experience with VESA DisplayHDR 400. AG325QZN/EU uses Adaptive Sync for tear-free gameplay, while USB hub allows you to keep all your peripherals neatly organize.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

240Hz Refresh Rate

240Hz completely unleashes top end GPUs, bringing unprecedented fluidity to the picture on your screen. With every detail brought sharply into focus and every movement shown with crystal clarity, feel your reactions become one with the action and elevate your game.

VA Panel

VA Panels (Vertical Alignment) display deeper blacks and a high contrast for extra vivid and bright images.

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

AOC Game Color and Shadow control

Bring the battle out of the shadows with AOC Shadow Control and AOC Game Color! Adjust grey levels for better picture detail and brighten dark areas or sink them back into blackness on the fly, without affecting the rest of the display.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

Vesa Certified DisplayHDR™ 400

Even the lowest level of High Dynamic Range (HDR) feature poses a significant upgrade to common monitors. The peak luminance of 400 cd/m² enables your display to hone the picture quality with a manifold colour spectrum and more diverse contrast. The VESA-certificate ensures richness of detail and realistic portrayals of game and film worlds.