Dell UltraSharp 27 4K PremierColor Monitor: UP2720QA

Create on your terms with the world's first 27" 4K monitor with built-in colorimeter and Thunderbolt™ 3.

Calibrated to your criteria

Always prepared:
With a convenient built-in colorimeter, you can calibrate your monitor on demand or on a schedule. Rest assured the display is colour accurate and true to the colour values you’ve chosen for a project’s duration. 

Works with your schedule:
Save valuable time and stay on task with Dell Calibration Assistant. Schedule automated colour calibrations and validations, even after work hours. 

Convenience at your disposal:
This monitor features a wide variety of tools designed to make every project seamless. Modify settings and colour profiles, run calibration reports and more with Dell colour Management. 

CalMAN® Ready:
This monitor works seamlessly with CalMAN software (sold separately) to perform a variety of tasks, including calibrations with a built-in or an external colorimeter.

Work without distractions

Reduce unwanted glare and reflections with an included shading hood. Quick and easy to attach, the well-designed hood snaps firmly to the monitor via magnets. It’s covered in material that effectively absorbs ambient light, so you can see your work clearly.

Exceptional visuals. Exquisite detail.

Capture every element:
Experience exceptional detail and more content with 3840x2160 Ultra HD 4K resolution and a high pixel density of 163ppi.

Impressive contrast and deep darks:
See a remarkable shade range—from the brightest whites to the deepest darks—with a low dark luminance of 0.26 nits and a high contrast ratio of 1,300:1.

Uniform luminance:
The Uniformity Compensation feature enables consistent brightness across the screen. 

Accurate colour:
Each monitor is factory calibrated for accurate colour right out of the box. Plus, it supports a wide colour coverage that includes 100% Adobe RGB, 80% BT. 2020 and 98% DCI-P3 (with the DCI-P3 colour space achieving a better colour reproduction than sRGB).

Increase productivity, simplify connectivity

A Single Port. Many Possibilities:
With Thunderbolt™ 3, you can connect your laptop to the monitor and charge up to 90W from a single cable while simultaneously transferring video and data signals.

Lightning speed:
Thunderbolt™ 3 delivers speeds of up to 40Gbps, creating one compact port that does it all—delivering the fastest and most versatile connection to any dock, display or data peripheral.

Connect to your productivity:
Easily daisy chain up to two 4K monitors with Thunderbolt™ 3 for greater multitasking capabilities. And, with the use of a Dell dual monitor setup, you can increase your productivity by up to 21%.

Accomplish it all

More ways to compare:
With Picture-by-Picture, you can view and compare the same image in different colour spaces, or compare images from two different sources.

More ways to work:
The improved Dell Display Manager includes quick access keys, enhanced Easy Arrange with more predefined templates, remote monitor control and asset management capabilities.

Adjusts to your comfort:
Pivot, tilt, swivel and adjust the height of your monitor for a comfortable setup all day long.

Connectivity options

Ports & Slots:  
1. AC Power | 2. Security Lock Slot | 3. HDMI Ports | 4. DisplayPort In | 5. Audio Line-Out | 6. Thunderbolt™ 3 Upstream (USB-C) | 7. Thunderbolt™ 3 Downstream (USB-C) | 8. USB Downstream | 9. USB Downstream with Power Charging | 10. USB Downstream | 11. Stand Lock

Cables Included: 
1. Power Cable | 2. HDMI Cable | 3. DisplayPort Cable | 4. Thunderbolt™ 3 (USB-C) Active Cable | 5. USB Type-C to Type A Cable

Reliable and responsible

Designed with the environment in mind, this monitor meets regulatory and environmental standards such as RoHS compliance, TCO Certified, and China Energy Label (CEL).