Dell UltraSharp 49 Curved USB-C Hub Monitor - U4924DW

Experience uninterrupted productivity on the world's first 49-inch dual QHD monitor with IPS Black panel technology that immerses you in a world of exceptional color and contrast.

Vibrant hues, sharp contrast

IPS Black panel technology: Enjoy deeper blacks with the world's first 49-inch WQHD+ monitor with IPS Black panel technology 
    that delivers exceptional contrast (2000:1) across a wide viewing angle. Equipped with 100% sRGB, 100% REC.709, 98% DCI-P3 and 98% Display P3 color coverage.
Curved screen: Work comfortably with a curved screen that improves field of view and
reduces reflection and eye fatigue.
Enhanced eye comfort: ComfortView Plus is an always-on, built-in, low blue light screen that reduces potentially harmful blue light emissions without compromising color.

Power your productivity

Streamline your workflow: A single cable USB-C transmits data and video signals while delivering up to 90W of power.

Fast and stable connection: Get up to 2.5GbE provided by RJ45 with PXE boot, Mac Address pass-thru and Wake on LAN features. RJ45 lock feature gives you the flexibility to lock the wired Ethernet to a chosen PC while continuing to work from dual PC inputs.

Connect: A wide variety of devices are connectable with USB-A and USB-C Gen2 downstream quick-access ports that deliver speeds up to 10Gbps and DP1.4, HDMI and USB-C upstream ports.

Starting is easy

Quick connect: Conveniently located USB-C (up to 15W power) and USB-A ports make it easy to plug in external devices, and built-in dual 9W speakers saves you the hassle altogether.

Dive right into your project: The built-in power sync feature wakes up and powers on your laptop.

Power of two

Internal Multi-Stream Transport (iMST): View your display across the full screen or split it into 2 x 27-inch QHD partitions with iMST. No external software or DisplayPort splitter needed.

Multitask better: Connect to two PC sources and Auto KVM (keyboard, video, mouse) will seamlessly switch controls over to the second connected PC. Use KVM feature to control both PCs with a single keyboard and mouse. The KVM wizard makes setup a breeze.

Set for comfort

Work comfortably all day long by tilting, swiveling and adjusting your monitor height to however best fits you.

Improved Dell Display Manager

Modern intuitive user interface: New modern user interface for ease of use and personalization of features with Menu launcher.

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 49 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Stay updated: Get automatic notification anytime for new updates on monitor firmware and software.

Optimize front of screen experience: Get uniform color experience from your monitor seamlessly by matching the color preset of the monitor and the supported ICC profile.

Easy setup and sharing of accessories: Setup a single keyboard and mouse to be shared easily between multiple PCs with USB KVM wizard. Quick access menu or hotkey allow convenient fast switching between PCs.

Easy deployment: DDM is compatible with management tools such as SCCM / InTune and Command Line Interface scripts for easy IT integration and deployment with asset management.

Green thinking. For today and tomorrow.

Environmental standards: This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design, 90% recycled aluminum and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging: Designed with the environment in mind, Dell commercial monitors come in 90% recyclable cardboard packaging.

Energy conservation: Save energy with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Advanced sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle

Connectivity Options

Ports & Slots

1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. 2x HDMI
4. DisplayPort
5. USB Type-C upstream port (Video + Data). Alternate mode with Display Port 1.4, Power Delivery up to 90 W
6. Audio line-out port
7. USB Type-C upstream port (data only, SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
8. 4x USB Type-A downstream ports (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
9. RJ45 connector
10. Stand lock
11. 2x USB Type-C downstream ports (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) 
12. USB Type-A downstream port with power charging (SuperSpeed USB 10Gbps, USB 3.2 Gen 2)
13. Speakers

Cables Included
1. Power cable
2. DisplayPort cable - 1.8 m 
3. USB Type-A to USB Type-C Gen 2 cable - 1.0 m
4. USB Type-C cable - 1.0 m
5. HDMI cable - 1.8 m
Dell UltraSharp 49 Curved USB-C Hub Monitor - U4924DW: The Best Award
"Whether you're looking for a monitor for the office or for family use, the UltraSharp 49 Curved Monitor is an excellent choice." — Windows Central