Dell UltraSharp 32 8K Monitor: UP3218KA

Experience realistic images like never before on the award-winning, world’s first 31.5" 8K monitor featuring Dell PremierColor.
Diagonal Size
31.5"
Resolution / Refresh Rate
8K 7680 x 4320 at 60 Hz
Panel Technology
IPS
Adjustability
Height, pivot (rotation), swivel, tilt
Ports
2 x DisplayPort 1.4
3 x USB 3.0 downstream
USB 3.0 downstream with Battery Charging 1.2
USB 3.0 upstream
Audio line-out
Color Gamut
100% Adobe RGB, 100% Rec 709, 100% sRGB, 98% DCI-P3

An unparalleled visual experience

Unprecedented realism: The world’s first 31.5" 8K monitor with Dell PremierColor is designed to impress with accurate colors and smooth gradation to create images so realistic, you don’t see pixels.

Details shine: See the most detailed visuals ever on a 31.5" monitor. With an outstanding 33.2 million pixel resolution and a high pixel density of 280ppi, you'll not miss a single detail.

See what you’ve been missing

When you compare this 8K monitor to other resolutions, there is no comparison¹. Four times more content than Ultra HD 4K. Sixteen times more content than Full HD.

Dell PremierColor: Exceptional for Color Professionals

A broad, brilliant spectrum: Dell PremierColor offers wide color coverage that meets major industry standards — 100% AdobeRGB, 100% sRGB, 100% Rec. 709, 98% DCI-P3 — for immaculate, unwavering colors.

Extraordinary color depth: Enjoy a tremendous level of detail that only the depth of 1.07 billion colors (that’s 64 times more color depth than standard monitors) could provide. Even in dark areas, you’ll see better color gradation and precision in more shades.

Fine-tune with precision: Customize color parameters to your preference using the Custom Color mode, the SDK² or the optional X-rite iDisplay Pro colorimeter³.

Accurate color, out of the box: Your monitor is calibrated on AdobeRGB and sRGB to an accuracy of Delta-E less than 2. An included factory calibration report gives you the confidence that colors will be impressively accurate right from the start.

Beautiful and functional

Crafted to perfection: Modern aluminum and refined finishing create a modern and elegant design.

Virtually borderless: With Dell's InfinityEdge, you'll enjoy every detail of on-screen beauty without boundaries. An expansive, edge-to-edge viewing experience on one of the first virtually borderless 31.5" monitors ensures that you'll be absorbed in the visuals, not distracted by the frame.

Easy on the eyes: This TUV⁴ Certified monitor has a flicker-free screen with ComfortView, a feature that filters out harmful blue light emissions to optimize eye comfort.

Superb usability

Customize for your needs: The height-adjustable stand lets you tilt, swivel and pivot to just the right viewing position for a comfortable setup and convenience while collaborating.

Multitasking made easy: Stay organized as you work on multiple applications, thanks to the Easy Arrange feature. Neatly tile the applications on one screen to view them all at once and quickly find exactly what you are looking for.

Made for the way you work: Compatible with multiple stands and mounts (including VESA), this monitor has flexible options to fit perfectly in your workspace.

Connectivity Options

Ports and Slots:
1. Power connector | 2. Stand lock | 3. DisplayPort in | 4. DisplayPort in | 5. Audio line-out port⁵ | 6. USB upstream port | 7. USB downstream ports | 8. USB downstream port with BC1.2 charging

Cables Included:
1. Power cable | 2. Two DP Cables | 3. USB 3.0 Cable

Reliable and responsible

Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as ENERGY STAR®, China Energy Label, CEL, WEEE, ErP (EuP) Standards, Korea E-Standby.
1. Zoomed-in images used are for illustrative purposes only. Actual comparisons may differ.
2. Dell’s software development kit enables you to customize Dell UltraSharp Monitors to your preferred in-house custom system, allowing you to easily manage color space and control video layout.
3. Requires Dell UltraSharp Color Calibration Solution software, available on www.Dell.com/support. The X-Rite i1Display Pro colorimeter is available in selected countries for purchase from Dell. Contact a Dell representative to find out if it is available in your country. i1Display Pro is also available from X-Rite’s North American and Pantone online stores, and also from X-Rite’s worldwide network of resellers.
4. TUV Certified (ID0000051369 – Flicker Free / ID0000051370 - Low Blue Light Content). For more details, visit www.tuv.com.
5. Note: The audio line-out port does not support headphones