CC360 WH ARGB

The DeepCool CC360 WH ARGB is an all-white Micro-ATX case that offers outstanding value with spacious component compatibility, a crystal-clear tempered glass window, and a total of three pre-installed ARGB fans that get any build started right.

CC360 WH ARGB

Micro-ATX Case

ABUNDANT AIRFLOW PERFORMANCE

Well ventilated throughout the entire chassis, the CC360 WH ARGB comes equipped with an airflow front panel and a large mesh top panel to ensure fresh air is circulating.

PRIMED AND READY

A total of 3 pre-installed ARGB fans delivers big airflow performance ensuring any system build is receiving top-notch cooling capacity.

WIDE COOLING SUPPORT

Enough space to support high-performance AIO liquid coolers with room for a 360mm radiator in front or a 240mm radiator on top. Cooling fan support for up to 6x 120mm or 4x 140mm.

COMPATIBILITY

CPU Cooler Height (max): 165mm
GPU Length (max): 320mm
PSU Length (max): 160mm

STORAGE SOLUTIONS

Install up to 2x 2.5” SSDs directly on the backplate and 2x 3.5” HDDs underneath the shroud in a removeable drive cage for adjustability.

CRYSTAL CLEAR TEMPERED GLASS WINDOW

Showcase your system build with a clean and clear full-sized window.

TOP PANEL MAGNETIC DUST FILTER

Keeps the dust out but ensures exhaust air flows out seamlessly

FRONT I/O PANEL

Features USB 3.0, USB 2.0, and a combo audio jack.