Precision 7680 Workstation

Dell's most powerful 16" workstation

Our ultra scalable 16" mobile workstation is optimized to your configurations.

Operating system

Available with Windows 11 or Linux Ubuntu.
Scalable performance
Two chassis sizes available, selected to fit your configuration needs.
Maximize your workspace
16:10 display with reduced borders gives you more viewable screen area when compared to a 16:9 aspect ratio.
Visually stunning
Up to 4K (HDR 500) OLED 60Hz, 500 nits display with PremierColor, Touch and ComfortView Plus options.
Professional graphics
Up to NVIDIA RTX A5500-class graphics.
Performance and efficiency cores
Up to 13th Gen Intel® Core™, 24 (8P+16E) cores.
Advanced thermals
Keep your system running cool and quietly for extended periods of time with User Selectable Thermal Tables, DOO fans and heat pipes.

Put power behind your purpose

Innovate without interruption:
Up to 13th Gen Intel® Core™ i9 HX (55w) processors, 24 core (8P +16E).
Make everything stand out:
Choose up to 16GB NVIDIA® RTX™ A5000-class graphics.
Stay cool, calm and productive:
Optimize performance with advanced thermals featuring dual opposing output fans and user selectable thermal tables.
No idea is too big:
Store your work confidently with up to 12TB of storage and up to 128GB of memory via CAMM and NECC DDR5 memory.

Exceptional user experience for every workstyle

Collaborate Seamlessly:
FHD IR camera delivers seamless video and screen clarity.

Create with ease:
Work on a large clickpad (no buttons) and backlit, spill-resistant keyboard.

Fuel continuous productivity:
Keep your creativity flowing with the long lifecycle battery option and smaller power adapter.

Communicate with clarity:
Waves MaxxAudio Pro Audio delivers a superior audio experience.

Scale storage seamlessly:
Optional quick access door on the bottom of the chassis provides access to removeable M.2 SSD storage.

Secure connections with lightening speeds:
Supports up to Wi-Fi 6E (where supported), so you can enjoy superior speeds, smooth streaming and reliably connect to FirstNet.

Designed with wellness in mind:
ComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.

Built-in security and sustainability

Personalized security:
The Windows Hello-compatible IR Camera with proximity sensor recognizes you and automatically locks and unlocks to increase privacy and productivity.

Security you can count on:
Chassis intrusion Sensor alerts you if the chassis or BIOS has been tampered with.

Seamless privacy:
Simply close the camera shutter when it's not in use.

Environmental standards:
Meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging:
Designed with the environment in mind, comes with 100% recyclable cardboard packaging.
Redefine reality
Create fully-immersive AR and VR content with next generation NVIDIA® RTX™ professional graphics and powerful performance normally found only in tower workstations.
Independent Software Vendor (ISV) certification
Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.
AI-ready Data Science Workstations
Intelligently designed for Data Scientists, the latest Precision Data Science Workstations utilize AI to empower users to get their most important work done faster by fine-tuning their devices for optimized performance of the applications they use most.

Dell Optimiser for Precision

Intelligence built around you:
Automatically personalise and boost the performance of your Precision and its entire ecosystem with Dell Optimiser, an AI-based optimization software that learns and responds to the way you work.

Personalised performance with the world’s most intelligent PCs
Intelligence and machine learning elevate productivity by automating performance features beyond your PC, across your entire ecosystem.


Intelligent Collaboration:
Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable:
With Dell Optimiser, AI and machine learning gather and analyze data locally on the system–only event data and service heartbeat are sent to help Dell understand if the app is working appropriately. Optimization and data collection follow a stringent process to ensure your privacy and security-using data to improve your PC experience continually. No personal data is sent and used without your explicit consent.

Analytics:
Generate end-user reports and analyze your system for personalised insights.
Reliable
Precision mobile workstations are ISV Certified, meaning they are tested to run your most critical industry applications. The 7000 Series mobile workstations provide Reliable Memory Technology Pro, which works with ECC memory to map our bad memory sectors and reduce memory related errors. They are also MIL-STD 810H tested and certified to handle typical wear and tear from daily use.
Manageable
Part of Dell’s most manageable line of commercial PCs featuring the free Dell Client Command Suite toolkit for flexible and automated BIOS and system configurations. Optional vPro extensions allow for out-of-band systems management.
Secure
We offer advanced solutions with a holistic security presence across your entire IT ecosystem. Plus, hardened devices and processes which provide a built-in advantage.
Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. SD Reader
2. Universal audio jack
3. USB 3.2 Gen 2 Type-C port with DP-alt mode
4. USB 3.2 Type-A with PowerShare
5. Wedge lock slot
6. 7.4mm power connector
7. RJ-45 10/100/1000
8. HDMI 2.1
9. USB 3.2 Type-A
10. (2) Thunderbolt 4 / USB 4
11. Optional Smart Card Reader

Dimensions & Weight

Thin base:
1.Height: 24.70 mm (0.98 in.)
Height (rear): 23.20 mm (0.92 in.)
Height (front): 22.30 mm (0.88 in.)
2.Width: 356.00 mm (14.02 in.)
3.Depth: 258.34 mm (10.18 in.)
Weight: 2.60 kg (5.75 lb)

Performance base:
1.Height: 27.45 mm (1.09 in.)
Height (rear): 25.95 mm (1.03 in.)
Height (front): 25.05 mm (0.99 in.)
2.Width: 356.00 mm (14.02 in.)
3.Depth: 258.34 mm (10.18 in.)
Weight: 2.67 kg (5.90 lb)