Alienware Wireless Gaming Mouse - AW620M

Conquer gaming marathons with a wireless mouse that’s crafted with 26,000 DPI, reliable connectivity, robust battery life, and a right-hand-focused shape.
Connectivity Technology
Wireless, wired
Weight
99 g
Connectivity
1 x USB - 4 pin USB Type A
Movement resolution (DPI)
26000 dpi
Buttons
7
Interface
USB, 2.4 GHz

Fit for a gamer's grip

Maintain the upper hand in any adventure with a full-sized unique design.
Asymmetrical shape
The right-hand-focused design offers slip-resistant hand support through intense battles and lengthy quests.
Non-slip grip
A dedicated thumb channel and tactile grip zones help you maintain comfortable control. Ideal for palm-style grip games like RTS, RPG, MMO.
Light. Bold. Controlled.
Experience easy and intuitive movements with a balanced weight design.

Powerful and precise

​Track direction as if you have a powerful sixth sense, thanks to an accurately responsive sensor that features up to 26,000 DPI with 650 IPS and 50G max acceleration¹.

Reduce debounce time, boost precision and enhance accuracy with long-lasting optical switches and Alienware-exclusive Magnetic Force Keyplates that are faster, stiffer and more durable than traditional spring mechanisms².

Matched with an NVIDIA GeForce GPU and G-SYNC display with Reflex, use this NVIDIA Reflex-compatible mouse to measure overall system latency to ensure you have the speed to play and win.

Connect without compromise

Conserve your battery life with up to 140 hours³ of gaming with the 2.4GHz wireless dongle connection. Necessary recharging takes only five minutes to get up to ten more hours⁴ of wireless action. ​

Experience lag-free, wired-like gaming with 1000Hz polling on the 2.4GHz USB-C wireless dongle, and help maximize your mouse’s signal reception with the included dongle extender.

​If you prefer corded gaming, play and charge simultaneously with a lightweight USB paracord cable.

Legendary look and feel

Own your opponents in style with an iconic Alienware design that's available in both Lunar Light and Dark Side of the Moon.​

Elevate your immersive gaming marathons with AlienFX RGB lighting zones that provide up to 16.8 million colours⁵ using the Alienware Command Center.

Dimensions & weight

1. Height: 41.5 mm (1.63")
2. Width: 77.8 mm (3.06")
3. Length: 131.5 mm (5.17")
Weight: 0.22 lb (100 g)⁶
1. Max Acceleration vs Windows Mouse Acceleration. Max Acceleration describes the fastest rate of change of speed that the sensor can handle. Windows Mouse Acceleration (or Enhance pointer precision) is a legacy feature in the Windows OS where reported DPI count is multiplied. Used for low DPI mice on growing monitor resolutions.
2. New optical switches have a lifespan of approximately 70 million clicks.
3. Based on testing completed November 2022 at third party testing facility with continuous play without LEDs with full battery. Actual battery life will vary depending on settings and usage.​
4. Based on testing completed November 2022 at third party testing facility with continuous play without LEDs after charging low battery for 5 minutes. Actual battery life will vary depending on settings and usage.
5. Alienware Command Center (AWCC) is required for AlienFX lighting customizations.
6. Weights vary depending on manufacturing variability.