Alienware Wireless Gaming Mouse - AW620M

Conquer gaming marathons with a wireless mouse that’s crafted with 26,000 DPI, reliable connectivity, robust battery life, and a right-hand-focused shape.
Connectivity Technology
Wireless, wired
Weight
99 g
Connectivity
1 x USB - 4 pin USB Type A
Movement resolution (DPI)
26000 dpi
Buttons
7
Interface
USB, 2.4 GHz

Fit for a gamer's grip

Maintain the upper hand in any adventure with a full-sized unique design.
Asymmetrical shape
The right-hand-focused design offers slip-resistant hand support through intense battles and lengthy quests.
Non-slip grip
A dedicated thumb channel and tactile grip zones help you maintain comfortable control. Ideal for palm-style grip games like RTS, RPG, MMO.
Light. Bold. Controlled.
Experience easy and intuitive movements with a balanced weight design.

Powerful and precise

​Track direction as if you have a powerful sixth sense, thanks to an accurately responsive sensor that features up to 26,000 DPI with 650 IPS and 50G max acceleration¹.

Reduce debounce time, boost precision, and enhance accuracy with long-lasting optical switches and uniquely-designed, magnetically sprung, independent L/R keyplates that are faster, stiffer, and more durable than traditional spring mechanisms².

Matched with an NVIDIA GeForce GPU and G-SYNC display with Reflex, use this NVIDIA Reflex-compatible mouse to measure overall system latency to ensure you have the speed to play and win.

Connect without compromise

Conserve your battery life with up to 140 hours³ of gaming with the 2.4GHz wireless dongle connection. Necessary recharging takes only five minutes to get up to ten more hours⁴ of wireless action. ​

Experience lag-free, wired-like gaming with 1000Hz polling on the 2.4GHz USB-C wireless dongle, and help maximize your mouse’s signal reception with the included dongle extender.

​If you prefer corded gaming, play and charge simultaneously with a lightweight USB paracord cable.

Legendary look and feel

Own your opponents in style with an iconic Alienware design that's available in both Lunar Light and Dark Side of the Moon.​

​Elevate your immersive gaming marathons with AlienFX RGB lighting zones that provide up to 16.8 million colours using the Alienware Command Center.

Dimensions & weight

1. Height: 41.5 mm (1.63")
2. Width: 77.8 mm (3.06")
3. Length: 131.5 mm (5.17")
Weight: 100 grams (0.20 lbs.)⁵
1. Max Acceleration vs Windows Mouse Acceleration. Max Acceleration describes the fastest rate of change of speed that the sensor can handle. Windows Mouse Acceleration (or Enhance pointer precision) is a legacy feature in the Windows OS where reported DPI count is multiplied. Used for low DPI mice on growing monitor resolutions.
2. New optical switches have a lifespan of approximately 70 million clicks.
3. Continuous use with all LEDs off with full battery.
4. 10 hours continuous play without LEDs after charging low battery for 5 minutes. Battery must be charged fully at least one time before fast-charging.
5. Weights vary depending on manufacturing variability.