MZ7 | MR7 | MX1 | M8 | M10 | |
40W | 2 x 5W | 2 x 10W | 2 x 10W | 2 x 20W + 2 x 10W | |
130Hz-18KHz | 65Hz-20KHz | 65Hz-20KHz | 60Hz-18KHz | 40Hz-19KHz | |
Bluetooth® | Bluetooth®/3.5mm AUX (Line in) | Bluetooth®/3.5mm AUX (Line in) | Bluetooth®/3.5mm AUX (Line in) | Bluetooth®/3.5mm AUX (Line in) | |
Up to 24 hours | Up to 30 hours | Up to 20 hours | Up to 15 hours | Up to 9 hours | |
- | - | - | - | Yes | |
IPX6 | - | Yes | - | - | |
300mm x 102mm x 160mm | 186mm x 54mm x 76mm | 223mm x 100mm x 43mm | 170mm x 170mm x 93mm | 282mm x 293mm x 167mm | |
Yes | Yes | Yes | - | - |