ASUS Vivobook Pro 15 OLED

Wow the World with Supreme Power

The world’s leading 15.6” 2.8K 120 Hz OLED laptop
Shape your wonderland becomes easier than ever with the powerful Vivobook Pro 15 OLED. Its AMD Ryzen™ 7000 Series Processor and up to NVIDIA® GeForce RTX™ 4060 laptop GPU deliver maximum performance thanks to the dual-fan cooling system. Your creations will look their best on the fantastic 2.8K OLED display, with its super-smooth 120 Hz refresh rate and ultra-accurate vivid colors.

Empower your lifestyle

Vivobook Pro 15 OLED is built to empower your creative lifestyle, with powerful components including up to Ryzen™ 9 7940HS Processor with 32 GB of LPDDR5x RAM, and up to NVIDIA® GeForce RTX™ 4060 Laptop GPU that’s the perfect choice for all your creative apps. To maximize performance for the toughest tasks, you can switch to Performance mode, which increases the overall TDP to 85 W. Also, the 1 TB PCIe® SSD gives you plenty of ultrafast storage for all your projects, and loads your apps in the blink of an eye.

Power through your tasks

However complex or numerous your creative, productivity or entertainment tasks are, the up to AMD Ryzen™ 9 7940HS Processor will handle them, with effortless multitasking. There’s even more performance on tap when you enable Performance mode: this can boost the CPU’s power to a sustained TDP of 54 W. The AMD Ryzen™ AI Engine now provides better battery performance during long teams meeting sessions. Vivobook Pro 15 OLED will let you get everything done faster, in style.

Empower your art

The up to NVIDIA GeForce RTX™ 4060 Laptop GPU is designed for the very fastest creator and gaming laptops. Built with the latest Ada Lovelace architecture, it enables ultrarealistic ray-traced graphics, cutting-edge AI computing and programmable shading — lifting all visuals to the next level. In short, no matter how heavy your demands, from 3D product design and model rendering to video encoding, the up to RTX™ 4060 Laptop GPU delivers all the performance needed for top-end content creation. Vivobook Pro 15 OLED is also backed up by the NVIDIA Studio Driver, ensuring every creative task perform is able to perform at its best.

Cool, quiet and fast!

For always-cool performance, the ASUS IceCool Plus thermal technology in Vivobook Pro 15 OLED uses upgraded 8 mm and 6 mm heat pipes with dual fans that efficiently accelerate heat transfer. The 86-blade fan and impeller are made of side-chain liquid crystal epoxy polymer (LCP): the quiet, power-efficient 3D-curved blade design increases airflow by up to 16%. With less vibration, the Intel Core CPU and NVIDIA GPU can run comfortably at up to a blistering 85 W combined TDP in Performance mode — with no throttling!

Bigger, more immersive display

Dive deeper into your visual world with Vivobook Pro 15 OLED’s stunning 16:9 aspect-ratio display. This super-bright NanoEdge display has an expansive 84% screen-to-body ratio, along with a 100% DCI-P3 color gamut for ultra-vivid colors. It’s also PANTONE® Validated certified for professional-grade color accuracy, and TÜV Rheinland-certified for low blue-light emissions, so you can rely on accurate color rendering for your creations, while protecting your eyes during extended viewing sessions. Vivobook Pro 15 OLED will open your eyes to a new world of amazing visual experiences.

Primed for productivity

Vivobook Pro 15 OLED features a productivity-enhancing array of I/O ports, including an ultrafast USB4® port that supports fast charging and up to 40 Gbps data transfers, a microSD card reader, and an advanced HDMI® 2.1 port, which supports up to an 8K 60 Hz external monitor, as well as USB 3.2 Gen 1 Type-A and USB 2.0 ports — so you can easily connect all your latest peripherals, displays, or projectors to help you import, export, share or display your content faster and more conveniently than ever.

Create for longer

For an efficient on-the-go life, Vivobook Pro 15 OLED has a long-lasting 70 Wh battery11 that keeps on going — just like your creativity. So just relax in your favorite coffee shop or outdoors without worrying about charging!

Another dimension of sound

For unrivaled audio quality, Vivobook Pro 15 OLED has Dolby Atmos stereo sound system that’s certified by the audio experts at Harman Kardon. It delivers powerful, immersive sound that’s crystal-clear. The multi-dimensional soundscape of Dolby Atmos immerses you in your favorite entertainment, with sound that moves all around you with breathtaking realism in music, movies and TV.

Fine-tuned with ASUS WiFi Master Premium technology

ASUS offers a comprehensive range of wireless connectivity solutions. The WiFi 6E in your Vivobook Pro 15 OLED allows you to load online content in the blink of an eye, and it’s made even better by ASUS WiFi Master Premium technology, which includes ASUS WiFi SmartConnect and support WiFi Stabilizer. WiFi SmartConnect automatically selects the best WiFi source, so your laptop connects seamlessly to the best WiFi signal and known mobile hotspots. WiFi Stabilizer gives your WiFi connections rock-solid stability, and also filter out wireless interference, so you’ll always enjoy the fastest possible speeds.

World’s most strictly tested US military-grade laptop durability

ASUS laptops are engineered with extraordinary toughness meet the exacting US MIL-STD-810H military-grade standard, undergoing 12 rigorous test methods and 26 punishing test procedures — exceeding industry standards. The upshot is a range of products that are renowned for reliability and durability. These factors also inherently benefit longevity and thus sustainability, so you can work, travel or relax with the confidence that your ASUS laptop is ready for the real world — today, and long into the future.