Monitor AG405UXC

Elevate your game

40” WQHD IPS gaming monitor with 144Hz refresh rate, super-fast 1 ms MPRT, low input lag and VESA DisplayHDR 400.
Screen size (inch)

40

Panel resolution

3440x1440

USB-C connectivity

USB-C 3.2 x 1 (DP alt mode, upstream, power delivery up to 90 W)

Sync technology (VRR)

Adaptive Sync

HDR (High Dynamic Range)

VESA Certified DisplayHDR™ 400

Max Refresh rate

144 Hz

Response time MPRT

1 ms

Height adjust (mm)

150mm

AGON AG405UXC is a 40 inch WQHD gaming monitor featuring IPS panel, 144Hz refresh rate, super-fast 1ms MPRT, and a low input lag to ensure you are always at the top of your game. VESA Display HDR400 ensures a rich color immersion to support you during the most demanding gameplay. AG405UXC will keep you comfortable and organised on top of your performance, with USB-C providing a Power Delivery of 90W and a height adjustable stand.

Wide QHD (WQHD) Resolution

With 3440 x 1440 resolution, Wide Quad HD (WQHD) offers superior picture quality and crisp imagery that reveals every detail. The widescreen 21:9 aspect ratio is perfect for watching movies in an expansive format or immersing yourself in the latest game, plus it offers more space when it’s time to work. True 8-bit color provides a broad color palette for vibrant, natural-looking images.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

Vesa Certified DisplayHDR™ 400

Even the lowest level of High Dynamic Range (HDR) feature poses a significant upgrade to common monitors. The peak luminance of 400 cd/m² enables your display to hone the picture quality with a manifold colour spectrum and more diverse contrast. The VESA-certificate ensures richness of detail and realistic portrayals of game and film worlds.

144Hz Refresh Rate

Equip yourself with twice the frame rate of other monitors and say goodbye to image stuttering and blurry motion. With a 144Hz refresh rate every frame is rendered sharply and in smooth succession, so you can line up your shots accurately and appreciate high speed races in all their glory.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.

Power Delivery 90W

USB-C is a rising technology that allows fast data transfer, display signal and power delivery to recharge your devices while working. Through a single slim cable, AOC USB-C technology powers up to 90W, charging conventional low/high power devices (such as your mouse or keyboard), smartphones and laptops.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

Adaptive Sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.