Dell Memory Upgrade - 64GB - 2Rx4 DDR5 RDIMM 4800MHz

Dell Part AC239379


Random Access Memory (RAM) is a type of hardware that your computer uses to store information. Adding memory is one of the most cost-effective ways to improve your computer's performance.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking.

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain.

Dell Tech Support and Warranties

Preserve Dell technical support and warranties - which do not support systems with third-party upgrades.

Compatibility

This product is compatible with the following systems:

  • PowerEdge C6620
  • PowerEdge HS5610
  • PowerEdge HS5620
  • PowerEdge MX760C
  • PowerEdge R660
  • PowerEdge R6615
  • PowerEdge R6625
  • PowerEdge R760
  • PowerEdge R760XA
  • PowerEdge R760XD2
  • PowerEdge R760xs
  • PowerEdge R7615
  • PowerEdge R7625
  • PowerEdge R860
  • PowerEdge R960
  • PowerEdge T560
  • PowerEdge XE8640
  • PowerEdge XE9680
  • PowerEdge XR5610
  • PowerEdge XR7620
  • Precision Workstation 5860 Tower
  • Precision Workstation 5860XL Tower
  • Precision Workstation 7960 Rack
  • Precision Workstation 7960 Tower
  • Precision Workstation 7960XL Rack
  • Precision Workstation 7960XL Tower

Memory DIMM Types

With more memory, the faster that data and instructions can be read, written, and performed by the server.

There are three types of memory DIMMS for servers available. These DIMM types cannot be mixed in a single system, you must select the type of DIMM appropriate for your workload at the type of purchase.
  • Unbuffered DIMM: UDIMM, an unbuffered, low density, low-latency DIMM that doesn't include a register or buffer chip. UDIMMs are generally used in applications requiring the lowest possible latency.

  • Registered DIMM: RDIMM, a registered DIMM that provides high signal integrity -- performing parity checking to detect improper addresses or commands -- and increased performance for heavy workloads.

  • Load reduced DIMMs: LRDIMM, uses a buffer to reduce memory loading to a single load on all DDR signals, allowing for greater density

Memory Tests

  • Burn-in: Powered stress testing (i.e. increased temperature) to remove weak components.

  • Component Test: Memory vendor-specific diagnostic tests performed at DRAM component level to ensure functionality.

  • Module Test: Memory vendor-specific diagnostic tests performed at DIMM level to ensure functionality (with all DRAM components already mounted on DIMM PCB).