The AN600 is a low-profile CPU cooler that provides 180W of cooling to the CPU while also cooling the RAM modules. Making full use of a 120mm high airflow fan and an overhanging design, the AN600 actively cools RAM modules up to 40mm tall, while being compatible with ITX motherboards.
AN600
Top Flow Low Profile Cooler
KEEPING THINGS COOL
Utilizing 62 aluminum fins, a slim profile 120mm fan, 6 optimized heatpipes, and a raised copper coldplate, the AN600 packs a lot of cooling potential in a short 67mm tall CPU cooler.
MORE THAN A CPU COOLER
Taking full advantage of the slim 120mm PWM-enabled FDB fan and a top-down air flow, the AN600 pushes massive amounts of air through the fin array and down onto the RAM and VRMs below. The visible 6-phase fan motor ensures all of this is accomplished while staying under 24.2 dB(A). A low-noise adapter cable is included.
SIMPLIFIED SUPPORT
The all-metal back plate is easy to install and evenly distributes pressure from the rear of the motherboard, while providing reinforcement behind the CPU socket.