The slim and convertible Aspire 3 Spin 14 is made for all-around productivity. With its ultra-responsive touchscreen and Active Stylus2 support, it easily flips, stands, folds, and spins to the way you work.
Thin, Light, and Versatile
With its versatile 360° hinge design, easily transition between laptop or tablet mode—or anything in between! And at 18.9 mm thin and 1.7 kg1 light, this 2-in-1 convertible laptop is made to keep up with you!
Easy-to-Use Touchscreen
Take notes, sketch, or share your work with ease on the ultra-responsive 14” WUXGA (1920 x 1200) IPS touchscreen1—with Acer Active Stylus2 support, Acer BlueLightShield™, and a 16:10 aspect ratio to boot.
Practical Performance
Meet your daily tasks head-on with the reliable performance of the latest Intel® Core™ i3 N-Series Processors1—along with 8GB1 RAM and 1TB1 SSD to set your ideas in motion.
The Smarts
Get it done with Windows 11, featuring new animations, buttons, and toggles. And experience clear video calling with Acer TNR Solution and PurifiedVoice™ with AI noise cancellation.
The Connectivity
Connect or charge your newest devices on the full-function USB Type-C port. In addition, Wi-Fi 6 and HDMI 2.1 provide increased productivity and functionality for whatever life throws at you.
Kinder to the Planet
Packaged in 100% recyclable materials3 and featuring a back cover made from 30% recycled plastic4, while also being Energy Star certified, Aspire 3 Spin 14 empowers you to make a more responsible choice.
Actual product appearance may differ from images shown due to photographic variables and conditions. We reserve the right to make changes without prior notice. All specifications are subject to change without prior notice. Please refer to product specification pages for full details.
1 Specifications may vary depending on model and/or region. All models subject to availability. 2 Acer Active Stylus is sold separately. 3 Recycling services may vary by region. Please follow local recycling guidelines for the disposal of your packaging. 4 Aspire 3 models A315-24P, A317-55P, and A3SP14-31PT will begin incorporating Post-Consumer Recycled (PCR) material from Jan 1, 2024. Actual timing may vary according to region. Back To Top