AK620 DIGITAL

The era of digital air coolers has arrived, and DeepCool is proud to introduce the AK620 DIGITAL. Everything you loved about the AK620 ZERO DARK, but with a sleek low-profile magnetic status display and ARGB LED strips.

AK620 DIGITAL

WELCOME TO THE DIGITAL ERA

REAL-TIME STATUS SCREEN

The crystal-clear digital screen displays the temperature and usage of your system's CPU in real time, and there is also a high temperature warning. The display is controlled via a simple application that only requires an open USB 2.0 header.

PROVEN AK ZERO DARK DESIGN

An all-black edition of the dominant AK620 high-performance CPU cooler. The same premium quality materials, featuring six advanced copper heat pipes, a pure copper coldplate, a dense dual-tower heat sink, and two silent FDB fans, produce a powerful winning formula for high performance cooling in a ZERO DARK raven design.

UNLOCKED POTENTIAL

Achieve peak performance on your CPU with substantial cooling capacity for high frequency overclocking. The AK620 DIGITAL features maximum heat dissipation power and improved airflow to lower temperatures during demanding system applications.

COOL, QUIET, AND POWERFUL

Two powerful PWM fans with superior fluid dynamic bearings offer low noise operation without losing cooling output for a perfect balance.

28 dBA
Full load noise

500-1850 RPM
Dynamic PWM Range

3 Years
Limited Warranty Coverage

SIMPLE AND SECURE INSTALLATION

The provided all metal mounting bracket provides an easy installation process that ensures proper contact and equal pressure on both Intel and AMD platforms.

Application For

Intel
LGA2066/2011-v3/2011/1700/1200/1151/1150/1155
AMD
AM5/AM4