CH560 DIGITAL WH

The next generation of airflow cases from DeepCool has arrived, and they are indeed glorious. The CH560 DIGITAL WH is a newly designed mid-tower case with a concentrated focus on increased airflow throughout the entire chassis. Three bright PWM enabled 140mm ARGB fans are mounted in front of the pure white main compartment, a hybrid side panel, and a dual status digital screen sets the CH560 DIGITAL WH apart from the competition.

CH560 DIGITAL WH

HIGH AIRFLOW CASES REIMAGINED

A BREATH OF FRESH AIR

The CH560 DIGITAL WH provides exceptional airflow from all sides of the case, from the high airflow front to the hybrid tempered glass side panel, cool air is always available for the modern power-hungry components.

HYBRID AIRFLOW GLASS SIDE PANEL

A unique tempered glass and mesh hybrid side panel provides a crystal-clear view into the heart of your system while also supplying modern GPUs with additional ventilation: a functional yet elegant design.

REAL-TIME DUAL-STATUS DIGITAL DISPLAY

Monitor vital CPU and GPU information from the cockpit of your gaming station with the integrated double-status digital screen. Choose between CPU and GPU temperatures, utilization, or both (switches between temperature and utilization in 5-second intervals). A simple to use application will give you control of the display statuses.

MAXIMUM COOLING CAPACITY

The CH560 DIGITAL WH has a plethora of cooling configurations, from the ability to mount 360mm radiators on the top and front to the three included 140mm ARGB fans up front and a 120mm ARGB at the rear—the cooling configurations are endless.

Radiators:

Front: 120/140/240/280/360mm
Top: 120/140/240/280/360mm
Rear: 120/140mm

Fans:

Front: 3×120 / 3×140mm
Top: 3×120 / 2×140mm
Rear: 1×120 / 1×140mm
PSU Shroud: 2×120mm

YES, IT FITS!

With the ability to support up to E-ATX motherboards, 175mm tall CPU coolers, 380mm GPUs, and 170mm PSUs, the CH560 DIGITAL WH can be configured with a wide range of modern components.

BIGGER, BRIGHTER, BETTER

Three luminous PWM enabled 140mm ARGB fans come pre-installed on the front of the CH560 DIGITAL WH and introduce an abundant amount of fresh air into the chassis, these fans are mounted outside of the main compartment to provide maximum clearance for the largest of GPUs while maintaining a smaller footprint. The rear 120mm ARGB fan is also PWM enabled and will exhaust the warm air out of the chassis.

 

STRESS-FREE BUILDING

Building and maintaining the CH560 DIGITAL WH is a breeze: the magnetic hybrid panel with an optional security screw, magnetic air filters, integrated GPU support arm, and 26mm of cable management space behind the motherboard tray make life with a computer a little bit easier.
The magnetic hybrid panel with an optional security screw
Magnetic air filters
Integrated GPU support arm
26mm of cable management space

CONVENIENCE AT ARM'S REACH

Everything necessary for daily routines is within reach with a Type-C, two USB 3.0 ports, and a hybrid audio port, all conveniently located on the case I/O panel.