OptiPlex Tower

Operating system

Available with Windows 11.

Intelligence meets simplicity

 Intelligent desktops for every workstyle.

Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with 13th Gen Intel® core processors feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Dive into rich content

Expandable memory
Up to 128GB of next generation DDR4 memory.
 
Supports 4 displays
iGFX support for up to 4 simultaneous displays with up to 4K resolution.
 
Immersive content
Ready for commercial VR consumption.
 

Get the most out of your OptiPlex

Immersive workflow: Work without interruption with devices that seamlessly connect and interact.

Seamless collaboration: Your OptiPlex workspace pairs perfectly with Dell Wireless Headset, Dell Speakerphone and Dell UltraSharp webcam.

Stunning views: Experience 5K resolution with optional DisplayPort.

Upgraded inside and out: Dell Optimizer, Intel vPro, and Modern Standby now available across entire lineup.

 

Enhancements that lead to advancements

One BIOS
New OptiPlex desktops with 13th Gen Intel® core processors feature one BIOS across Towers, Small Form Factors and Micro Form Factors.
 
13th Gen Intel® Core™ processors
Engineered to increase your productivity.
 
Dell Optimizer Built-in AI
Intuitive, personalized productivity.
 
OptiPlex 30th Anniversary
30 years of desktop innovation.
 

Easy to manage

Seamless startup: Prepared with out-of-Box Remote BIOS Management and HDD Wipe for simplified management across the OptiPlex portfolio.

Easy on IT: Intel vPro® platform options deliver modern management capabilities and hardware-enhanced security.

Save time: Tool-less chassis provides easy access for service, maintenance, and upgrades.

 

Smart and secure

Part of the Dell Trusted Devices portfolio: OptiPlex offers protection before, below, and above-the-OS ensuring a comprehensive defense framework to evolving threats.

Trusted security:  Keep your system safe with Firmware TPM, security lock, Intrusion switch, and cable covers.

 

Dell Optimizer

Intelligence built around you: Automatically personalise and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalised Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the Dell’s most intelligent PCs. 

Intelligent Collaboration: Get the Dell’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience.

Advancing Sustainability

OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. Today, OptiPlex Tower desktops contain up to 48% recycled material, including closed-loop plastic. They are also EPEAT Gold registered and Energy Star certified.

 

Ports & Slots

1. Power Button
2. Hard-disk drive activity light
3. Universal Audio Jack
4. USB 2.0
5. USB 2.0 
6. USB 3.2 Gen 1
7. USB 3.2 Gen 1
8. Optical drive (optional)
9. Serial port (optional)
10. HDMI 1.4b, up to 1920 x 1200 @ 60 Hz
11. DisplayPort 1.4a, up to 4096 x 2304 @ 60 Hz
12. Optional Video port
• HDMI 2.1, up to 4096 x 2160 @60Hz
• DisplayPort 1.4a, up to 5120 x 3200 @60Hz
• VGA, up to 1920 x 1200 @60Hz
13. USB 3.2 Gen 1
14. USB 3.2 Gen 1
15. USB 2.0 with SmartPower On
16. RJ-45 Ethernet
17. Three Expansion Card Slots
18. Power Cord Connector
19. Power Supply Diagnostic Light
20. Padlock Ring
21. Security-cable slot

 

Dimensions & Weight

1. Width: 6.06 in. (154 mm)
2. Depth: 11.5 in. (292.2 mm)
3. Height: 12.77 in. (324.3 mm)
Weight (min): 11.73 lbs. (5.32 kg)
Weight (max): 14.38 lbs. (6.52 kg)