OptiPlex Micro Form Factor

Operating system

Available with Windows 11.

Intelligence meets simplicity

 Intelligent desktops for every workstyle.

Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with 13th Gen Intel® core processors feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Ultra compact with unbelievable power

Expandable memory
Up to 32GB DDR4 means more multitasking capabilities and smoother transitions between applications. 
Supports 4 displays
iGFX support for up to 4 simultaneous displays with up to 4K resolution.
Modern standby
Stay connected while consuming less power.

Look sleek, save space

Compact design: Get maximum productivity with minimal footprint.

Expandable storage: Up to 1 M.2 SSD offers fast and reliable high-speed data storage.

Cut the cords: Easily pair Dell Premier wireless devices with one-click pairing.

Simplify, simplify, simplify: Enjoy minimal cables and easy management of device and monitor with our optional Single Cable Type-C Power Delivery (PD) solution.

Take your pick: Choose from six custom mounting options to fit your workspace needs with the most flexible OptiPlex form factor.

Stunning views: Experience 5K resolution with optional DisplayPort.

Enhancements that lead to advancements

One BIOS
New OptiPlex desktops with 13th Gen Intel® core processors feature one BIOS across Towers, Small Form Factors and Micro Form Factors.
13th Gen Intel® Core™ processors
Engineered to increase your productivity.
Dell Optimizer Built-in AI
Intuitive, personalized productivity.
OptiPlex 30th Anniversary
30 years of desktop innovation.

Flexible IT

Seamless startup: Prepared with out-of-box Remote BIOS Management and HDD Wipe.

Easy on IT: Intel vPro® platform options deliver modern management capabilities and hardware-enhanced security.

Save time: Tool-less chassis provides easy access for service, maintenance, and upgrades.

Power virtual desktops (VDI) with premium devices: New Micro available with Dell Cloud Client Workspace solutions designed for seamless and secure access to virtual workspaces.

Smart and secure

Part of the Dell Trusted Devices portfolio: OptiPlex offers protection before-, below-, and above-the-OS ensuring a comprehensive defense framework to evolving threats.

Part of the Dell Cloud Client Workspace portfolio: Instantly connect to virtual workspaces with OptiPlex Micro, now available as a thin client solution. Confidently access VDI environments with versatile thin client software, such as Windows10 IoT Enterprise. All powered by Cloud Client Workspace.

Dell Optimizer

Intelligence built around you: Automatically personalise and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalised Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the Dell’s most intelligent PCs. 

Intelligent Collaboration: Get the Dell’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience.

Advancing Sustainability

OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. OptiPlex Micro desktops contain up to 59% recycled material, including closed-loop and ocean-bound plastic.These products are also EPEAT Gold registered and Energy Star certified.

Ports & Slots

1. Power Button 
2. Hard Drive Activity Light
3. Line In
4. Universal Audio Port
5. USB 3.2 Type-A Gen 2 with Power Share
6. USB 3.2 Type-C Gen 2x2
7. Knock out slot for optional module
8. RJ45 Ethernet Port
9. Knock out slot for optional module
10. USB 3.2 Type-A Gen 2 (2)
11. USB 3.2 Type-A Gen 1 with Smart Power On
12. Kensington security-cable slot and Padlock ring
13. DP 1.4a (3)
14. Power Connector

Dimensions & Weight

1. Width: 36 mm (1.43 in.)
2. Depth: 178 mm (7.01 in.)
3. Height: 182 mm (7.17 in.)
Volume: 1.2 L
Starting Weight: 1.07 kg(2.36 lbs.)