Dell UltraSharp 32 6K Monitor - U3224KBA

32-inch monitor built for productivity. Featuring a 6k monitor with IPS Black panel technology for exceptional colour, contrast and detail across a wide viewing angle.
Diagonal Size
32"
Resolution/Refresh Rate
6K 6144 x 3456 at 60 Hz
Panel Technology
IPS Black
Adjustability
Height
pivot (rotation)
swivel
tilt
Color Gamut
99% DCI-P3
100% Rec 709
100% sRGB
Ports
HDMI (up to 6144x3456@60Hz / HDCP 2.2)
Mini DisplayPort 2.1 (up to 6144x3456@60Hz / HDCP 2.2)
USB-C (power up to 140W)
4 x USB 3.2 Gen 2
LAN (RJ-45)
USB 3.2 Gen 2 downstream with Battery Charging 1.2
2 x USB-C 3.2 Gen 2 downstream (power up to 15W)
Thunderbolt 4/USB-C 3.2 Gen 2 upstream/DisplayPort 1.4 (power up to 140W)
Thunderbolt 4 downstream (for daisy chain, power up to 15W)

Get a clearer picture

See every fine detail: This 79.94 cm (31.5 inch) monitor boasting 6K ultra high resolution and 223 PPI provides up to 156% more pixels compared to a 4K monitor, allowing you to see more and be more productive. While VESA DisplayHDR™ 600 brings your work to life. For professional use for editing video and graphic images.
Vivid, life-like colour: Enjoy 1.07 billion colours and a wide colour coverage across industry standards, including 99% DCI-P3 and 99% Display-P3.
Superior image quality: The world's first 6K IPS Black panel technology monitors have deeper blacks and greater gray colour level accuracy, delivering exceptional contrast (2000:1) across a wide viewing angle.

Remarkable connectivity. Elevated productivity.

Connect faster: This single Thunderbolt™ 4 cable reduces desk cable clutter, provides fast transfer speeds of up to 40Gbps and delivers up to 140W of power to your PC.

Extend your connectivity: Connect to more with Mini DisplayPort 2.1, HDMI 2.1, USB-A and USB-C ports that provide speeds of up to 10Gbps.

Reach peak productivity: Connect to two PC sources and Auto KVM will seamlessly switch controls over to the second connected PC. Use KVM (keyboard, video and mouse) features to control both PCs with a single keyboard and mouse. Neatly display content from both PC's with Picture-by-Picture and Picture-in-Picture features.

Stable connection: Enable fast Ethernet with speeds of up to 2.5GbE.

Stay uninterrupted: RJ45 lock provides more flexibility by locking your wired Ethernet to a chosen PC while continuing to work from dual PC inputs.

Make a lasting impression

Always look great on a webcam that features a built-in 4K Sony Starvis™ CMOS sensor. Experience true colour, even in low or harsh lighting, with digital overlap HDR, and greater image quality free of motion blur thanks to 3D/2D Video Noise Reduction.
Without Digital Overlap HDR
With Digital Overlap HDR

Look and sound your best

Stay in frame: AI Auto Framing 2.0 includes improved camera transitions, tracking sensitivity and image boundary.
Secure interactions: Safe Shutter automatically turns your camera on and off with a touch of a button.
Collaborate like you're there: Experience clear communication with our built-in noise and echo cancellation mic paired with two 14W speakers.

Dell Peripheral Manager

Design how they see you: Dell Peripheral Manager offers an amazing range of features like HDR, AI Auto Framing, different Fields of Views and presets - allowing you to easily customise settings based on your preferences.

Style meets function

Connect with ease: Simply plug-in accessories and devices with quick access, pop-out, front facing USB-A and USB-C ports that can pop-in when not in use for a flush monitor appearance.

Easy on the eyes: Work without straining your eyes with the always-on, built-in ComfortView Plus which reduces low blue light without compromising colour.

Customise your view: Tilt, swivel, pivot and adjust the monitor height and orientation to your needs.

Sign-in easily: When you get close to your monitor, Dell ExpressSign-in senses your presence and signs you in.

Easy management. Next-level productivity.

Improved productivity: Organise your screen, customise your layout and navigate easily so you can multi-task efficiently.

Modern intuitive user interface: New, modern user interface for ease of use and personalization of features with Menu Launcher.

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 48 pre-set window partitions and the ability to personalise up to five windows, giving you improved multitasking abilities.

Optimised front of screen experience: Enjoy a uniform, seamless colour experience on your monitor by matching the colour preset of the monitor and the supported ICC profile.

Easy setup and sharing of accessories: Setup a single keyboard and mouse to be shared easily between multiple PCs with USB KVM wizard. Quick access menu or hotkey allows convenient, fast switching between PCS.

Easy deployment: Dell Display Manager is compatible with management tools such as SCCM/InTune and Command Line Interface scripts for easy IT integration and deployment with asset management.

Green thinking. For today and tomorrow.

Mindfully made: This monitor is created with 85% post-consumer recyclable plastic and 90% recycled aluminum.

Eco-conscious packaging: Designed with the environment in mind, Dell commercial monitors come in up to 90% recyclable cardboard packaging.    

Energy efficient: Save energy when your monitor's not in use with PowerNap    , a feature that dims or puts your monitor to sleep when it's not in use. Wake up and power your laptop with the Power Button Sync feature.

Advanced sustainability efforts: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

Operating system

This monitor is compatible with multiple operating systems including Windows and Mac OS.

Connectivity Options

Ports & Slots:
1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. HDMI 2.1
4. Mini DisplayPort 2.1
5. Thunderbolt™ 4 downstream port (15W) with MST
6. USB Type-C data only upstream port
7. Thunderbolt™ 4 upstream (Extended Power Range 140W) with DSC (Alternate mode with DisplayPort 1.4)
8. 4x USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
9. RJ45 connector
10. Stand lock
11. 2x USB Type-C downstream ports (15W), USB 3.2 Gen 2 (10Gbps)
12. USB Type-A, USB 3.2 Gen 2, (10Gbps) with BC1.2

Cables Included:
1. Power cable
2. Mini DisplayPort to Mini DisplayPort cable - 1.0 m
3. USB Type-A to USB Type-C Gen 2 cable - 1.0 m
4. Thunderbolt™ 4 cable (Type-C to Type-C) - 1.5 m