The IT Pro’s Choice
StarTech.com power cables are designed for IT Pro applications and requirements, including standard and heavy-duty power cords, extension cords, medical-grade cords, splitter and passthrough cables.

Performance, safety and reliability are ensured by our in-house and third-party testing labs. StarTech.com offers an extensive range of options in various lengths, connector ends, jacket types and wire gauges.

  • Certified for performance and safety: Made from UL listed components to meet UL62 and UL817, and CSA compliance.
  • Environmental safety and compliance with REACH, RoHS, and WEEE.
  • 100% copper wiring tested for continuity and conductivity ensuring maximum performance and reliability.
  • Temperature chamber tested to ensure cable performs to environmental and jacket rating
 
StarTech.com is trusted throughout the IT ecosystem and used by over 80% of Fortune 500 companies.

High Performance Power Cable
100% Copper Cable, Ideal for Performance and Safety
Made with 100% copper wire, StarTech.com power cables are fully compliant with regional industry standards:

  • UL62 & UL817 listed components
  • CSA certified
  • RoHS, WEEE, and REACH certified
Wide Range of Power Cords and Connectors
 
  • We offer power cables for use with PC power supplies, servers, PDUs, switches and more
  • Many different connector types for North America and International regions
  • Left or right-angled options available, suitable for low-profile or wall-mounted connections
  • Hospital Grade Cables for use with medical equipment
Quality Construction
 
  • Fully molded strain relief connectors for durability
  • PVC Jacket with Fire Rating VW-1
  • Industry-recognized Jacket Ratings, including SPT-2, SJT & SVT
  • Thicker wire gauge (14,16AWG) cords support up to 250V for enterprise IT equipment
Engineered for IT Professionals
Detailed Drawings, Tech Specs at-a-Glance
 
  • Easily integrate our power cables into your environment by using our detailed technical drawings
  • Our in-depth Tech Specs include wire gauge, jacket & fire ratings, cable dimensions, voltage and amperage
  • Compliance documentation available online
 
 
Safety & Compliance
 
  • Lab tested and third party certified for product performance and safety
  • Built with UL listed components
StarTech.com Online knowledge Base
 
  • Connect with IT Pros and StarTech.com product experts in live discussion forums.
  • Search our extensive knowledge base of product FAQs, articles and videos
  • Quickly find answers to your connectivity challenges. Submit product ideas and feedback!
 
 
Standard
Heavy-Duty
Right-Angled
Hospital-Grade
Rotating Flat NEMA 5-15P to 5-15R Extension Cords
Wire Guage
  
18 AWG14 AWG18 AWG18 AWG16 AWG
Power Rating (max)125V @ 10A125V @ 10A125V @ 10A125V @ 10A125V @ 15A
Connector 1
  
NEMA 5-15PNEMA 5-15PNEMA 5-15PNEMA 5-15P360° Rotating Flat NEMA 5-15P
Connector 2
  
IEC-320-C13IEC-320-C13IEC-320-C13IEC-320-C13NEMA 5-15R
Jacket Rating
  
  
SVTSJTSVTSVTSJT
Fire Rating
  
VW-1VW-1VW-1VW-1VW-1
Lengths
  
1ft/30cm: PXT1011
3ft/90cm: PXT101_3
6ft/1.8m: PXT101
10ft/3m: PXT101_10
15ft/4.5m: PXT10115
3ft/90cm: PXT101143
6ft/1.8m: PXT101146
10ft/3m: PXT1011410
3ft/90cm: PXT101L3
6ft/1.8m: PXTR1016
10ft/3m: PXT101L10
15ft/4.5m: PXTR10115
3ft/90cm: PXT101L3
6ft/1.8m: PXTR1016
10ft/3m: PXT101L10
15ft/4.5m: PXTR10115
3ft/90cm: RTPAC1013
6ft/1.8m: RTPAC1016
10ft/3m: RTPAC10110
 


IEC C13 to C14 Extension Cords
NEMA 5-15P to 5-15R Extension Cords
Heavy-Duty NEMA 5-15P to 5-15R Extension Cords
IEC C19 to C20 Extension Cords - Enterprise Servers, PDUs
Piggy-back 5-15P to 5-15R Extension Cords
Wire Guage
  
18 AWG

16 AWG14 AWG

16 AWG16 AWG
Power Rating (max)125V @ 10A125V @ 13A125V @ 15A125V @ 13A125V @ 15A
Connector 1IEC-320-C14NEMA 5-15PNEMA 5-15PIEC-320-C19NEMA 5-15P + NEMA 5-15R
Connector 2IEC-320-C13NEMA 5-15RNEMA 5-15RIEC-320-C20NEMA 5-15R
Jacket RatingSVTSJTSVTSVTSJT
Fire RatingVW-1VW-1VW-1VW-1VW-1
Lengths1ft/30cm: PXT1001
3ft/90cm: PXT1003
6ft/1.8m: PXT100
10ft/3m: PXT10010
1ft/30cm: PAC101
3ft/90cm: PAC1013
6ft/1.8m: PAC1016
10ft/3m: PAC10110
15ft/4.5m: PAC10115
6ft/1.8m: PAC101146
10ft/3m: PAC1011410
3ft/90cm: PXTC19C203
6ft/1.8m: PXTC19C20146
10ft/3m: PXTC19201410
1ft/30cm: PAC102
3ft/1m: PAC1023