Monitor 24E3QAF

Be Way More as a Team

24" FHD IPS monitor with essential features to get the most out of long working hours. Technologies including Adaptive Sync, Flicker-Free, Low Blue Light & full ergonomic features will support you while working and studying.
Screen size (inch)

23.8

Panel resolution

1920x1080

Panel type

IPS

Sync technology (VRR)

Adaptive Sync

Max Refresh rate

75 Hz

Bezel type (front)

3-sided frameless

Blue Light Technology

Low Blue Light

Flicker Free

Flicker-Free

The AOC 24E3QAF offers all essentials for working or studying. This model mixes a great 24” IPS panel with wide viewing angle and FHD resolution, features for eye care such as Low Blue Mode and Flicker Free and built-in speakers to easily enjoy quality audio. For a neat workstation, this model also offers cable management. To ensure maximum comfort while working, 24E3QAF is fully ergonomic. Your productivity will be complemented with Adaptive Sync and 75Hz refresh rate to guarantee smooth and tear-free displaying performance, whether working with documents or watching content.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

75Hz Refresh Rate

Get the upper edge! With a 75 Hz refresh rate, the display panel draws 75 frames each second. 75 Hz refresh rate is 25% faster than what is offered on most entry level displays at 60 Hz, while still being affordable and delivering those extra frames gamers need to beat their opponents.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).

DisplayPort

DisplayPort offers ultra-fast digital audio and video transmission without quality loss or input lag. Quickly and easily connect a range of devices to your screen, including your computer, laptop, media player, game console and more. It’s perfect for professionals as well as the most demanding home users.

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

Slim Design

Sometimes, less is more: With its minimalistic, slim profile, this monitor seamlessly blends into your working environment instead of obstructing your vision with a bulky casing. Enjoy more space on your desk, easy transportation and an appealing design with this slick, lightweight display.

Full Ergonomics

Feel the comfort! AOC’s height, tilt and swivel-adjustable stands help you find the most comfortable and healthy position.

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Kensington Lock

Kensington Lock is an anti-theft system, comprising a metal-reinforced hole in the body of the respective device, to use with a metal cable secured with a key/lock system. Kensington locks enable you to secure your AOC monitor during a LAN event, an organisation, or wherever you carry it.