Height, swivel, tilt
100% Rec 709, 100% sRGB, 98% DCI-P3, 98% P3
DisplayPort 1.4
2 x HDMI (HDCP 2.2)
USB-C/DisplayPort 1.4 Alt Mode (power up to 90W)
USB-C 3.2 Gen 2 upstream (data only)
4 x USB 3.2 Gen 2 downstream
2 x USB-C 3.2 Gen 2 downstream (power up to 15W)
USB 3.2 Gen 2 downstream with Battery Charging 1.2
Audio line-out
RJ45 Ethernet port, 2.5GbE
Productivity has never been so vibrant. Introducing the world's first 37.5″ WQHD+ monitor with IPS Black panel technology¹. The curved screen improves field of view while reducing reflection and eye fatigue to give you a comfortable, immersive experience.
Experience enhanced eye comfort with ComfortView Plus, an always-on, built-in low blue light screen that reduces potentially harmful blue light emissions without compromising color².
Streamline your workflow with a single cable USB-C® that transmits data and video signals while delivering up to 90W of power.
Connect to a wide variety of devices with super speed USB-A and USB-C ports and expand connectivity with DP 1.4, HDMI 2.1 ports.
Get a fast and stable connection with up to 2.5GbE provided by RJ45 with PXE boot, Mac Address pass-thru and Wake on Lan features. RJ45 lock feature gives you the flexibility to lock the wired Ethernet to a chosen PC while continuing to work from dual PC inputs.
Conveniently-located USB-C (up to 15W power) and USB-A quick access ports make it easy to plug in external devices, and built-in dual 9W speakers save you the hassle altogether.
Dive right into your project with the built-in Dell Power Button Sync³ that wakes up and powers on your laptop.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace⁴.
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Control and work across multiple network or USB connected PCs and monitors with a single keyboard and mouse, seamlessly transferring files between them⁵.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design⁶, 90% recycled aluminum and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold⁷ registered.
Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors come in up to 90% recyclable cardboard packaging⁸.
Energy conservation:
Save energy with PowerNap⁹, a feature that dims or puts your monitor to sleep when it’s not in use.
Tested with devices on macOS, this USB-C monitor with Display P3 colour is compatible with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹⁰ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.
Bottom and rear view
1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. 2x HDMI 2.1
4. DisplayPort 1.4
5. USB Type-C upstream port (video and data). (Alternate mode with DisplayPort 1.4, Power Delivery up to 90W)
6. Audio line-out port
7. USB Type-C upstream port (data only, 10 Gbps, USB 3.2 Gen 2)
8. 4x USB Type-A downstream ports (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
9. RJ45 Ethernet port, 2.5GbE
10. Stand lock
11. USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with BC1.2 charging capability at 2A (max)
12. 2x USB-C downstream ports (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with charging capability at 15W (max)
13. Speakers
14. Power On/Off button
15. Joystick
Cable Included
1. Power cable¹¹
2. DisplayPort cable - 1.8 m
3. USB-Type A to USB Type-C Gen 2 cable - 1.0 m
4. USB Type-C Gen 2 cable - 1.0 m
5. HDMI cable - 1.8 m
Dimensions and weight
1.Monitor height with stand :
Extended: 563.76 mm (22.20 in.)
Compressed: 443.76 mm (17.47 in.)
2.Monitor width: 894.26 mm (35.21 in.)
3.Monitor height: 392.33 mm (15.44 in.)
4.Stand width: 384.97 mm (15.16 in.)
5.Monitor depth: 102.35 mm (4.03 in.)
6.Stand height:
Extended: 438.30 mm (17.26 in.)
Compressed: 391.50 mm (15.41 in.)
7.Stand depth: 251.21 mm (9.89 in.)
Weights:
With stand and cables : 13.27 kg (29.25 lb)
1. Based on Dell analysis WQHD+ (3840 x 1600) monitors, September 2022.
2. TUV Rheinland certified - Low Blue Light Hardware Solution and Flicker Free .
3. The PowerSync feature on this Dell USB-C Monitor enables start up and wake-on-demand on compatible Dell PCs. Please check your Dell PC to ensure support of this feature.
4. Based on Dell internal analysis, November 2024.
5. KVM (keyboard, video, mouse) is available on select monitors only. For monitors that don’t support USB KVM, the input source feature is an alternative. You can share multiple input sources to one monitor, but you cannot share one keyboard and mouse.
6. By weight of the total weight of plastic parts in product. Excludes printed circuit boards, labels, cables, connectors, electronic components, optical components, ESD components, EMI components adhesives, and coatings.
7. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
8. The outer box/corrugate cushion packaging and recycled fibers in Dell commercial monitor packaging (excluding D-series) are made from corrugate and virgin cardboard material. Excludes foam cushioning and plastic bags.
9. Enabled by Dell Display Manager.
10. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
11. Varies by country.