Alienware 27 Gaming Monitor - AW2724HF

27 inch monitor for highly competitive gaming. Featuring a 360Hz refresh rate, spacious screen real estate and stutter-free gameplay.
Diagonal Size
27"
Resolution / Refresh Rate
Full HD (1080p) 1920 x 1080 (DisplayPort: 360 Hz, HDMI: 255 Hz)
Adaptive Sync
VESA Adaptive-Sync, AMD FreeSync Premium
Response Time
0.5 ms (gray-to-gray min), 1ms (gray-to-gray most observed) in Extreme mode
Ports
HDMI (HDCP 1.4)
2 x DisplayPort 1.4 (HDCP 1.4)
4 x USB 3.2 Gen 1 downstream
USB 3.2 Gen 1 upstream
Cables
1 x DisplayPort cable - DisplayPort to DisplayPort - 1.8 m
1 x USB-C to DisplayPort cable - 1 m
1 x USB 3.2 Gen 1 upstream cable - 1.8 m

Sensational speed

Play to your full potential with incredibly smooth visuals during fast-paced games thanks to a 360Hz refresh rate on a Fast IPS panel. And with a blazing-fast 0.5ms¹ response time that eliminates blur and ghosting, you'll be able to react quicker during action-packed gameplay.

Expansive & immersive

With 21% more visual real estate than a standard 25-inch display², you can revel in the impressive 27-inch FHD display with wide-viewing angles that puts you right in the middle of the action. You'll also experience consistent, accurate colours and lifelike visuals thanks to sRGB 99% colour coverage.

Tear-free gameplay

Never worry about screen-tearing or gameplay stutter again thanks to AMD FreeSync™ Premium technology and VESA AdaptiveSync certification.

Built for marathon gaming sessions

With ComfortView Plus, you can game longer thanks to an always-on, built-in low-blue light screen technology that reduces blue light emissions without impacting colour accuracy.

Revamped Legend 2.0 design

Our latest Legend 2.0 ID was designed with competitive gamers in mind. With features like a hexagonal base, retractable headset hanger, fully-adjustable stand and centralized OSD joystick, each new addition is engineered to enhance your overall gaming experience.

Console Connectivity

Play game consoles via HDMI in FHD at up to 120Hz, complete with HDR and variable refresh rate support.

Connectivity options

Bottom and rear view
1. Power button | 2. Power connector | 3. USB Type-B upstream port | 4. SuperSpeed USB 5Gbps Type-A downstream port (2) | 5. OSD Joystick | 6. SuperSpeed USB 5Gbps Type-A downstream port with Power Charging | 7. SuperSpeed USB 5Gbps Type-A downstream port | 8. Security lock slot (based on Kensington Security Slot) | 9. HDMI Port | 10. DisplayPort (2)

Cables Included
1. Power Cable (varies by region) | 2. DisplayPort to DisplayPort cable | 3. USB-C to DisplayPort 1.4 Cable | 4. USB 3.2 Gen1 (5Gbps) upstream cable

VESA Mount Interface
100x100mm

Dimensions & Weight

Dimensions With Stand:
1. Height (extended): 20.42 in. ( 518.68 mm) | Height (compressed): 16.09 in. (408.68 mm) | 2. Width: 24.07 in. (611.44 mm) | 3. Depth: 9.60 in. (243.71 mm) | Weight (with packaging): 21.54 lb (9.76 kg) | Weight (with stand assembly and cables): 14.44 lb (6.55 kg)
Dimensions Without Stand:
Height (compressed): 14.37 in. (364.94 mm) | Width: 24.07 in. (611.44 mm) | Depth: 2.68 in. (68 mm ) | Weight without stand assembly: 9.22 lb (4.18 kg)
Stand Dimensions:
Height (extended): 16.21 in. (411.80 mm) | Height (compressed): 15.09 in. (383.34 mm) | Width: 9.19in. (233.40 mm) | Depth: 9.60 in. (243.71mm) | Base: 9.19 in. x 8.79in. (233.40 mm x 223.14 mm) | Weight: 4.39 lb (1.99 kg)
1. 0.5ms (gray-to-gray min), 1ms (gray-to-gray most observed) in Extreme mode.
2. Internal analysis March 2023.
3. This product does not include built-in speakers.
4. 3rd party mounts may require the use of spacers.