Dell Latitude 14" - 7430

Operating system

Available with Windows 11.

The confidence to work anywhere

ExpressConnect
Be on 2 networks at once with the world’s first simultaneous multi-network connection for faster data and video downloads. Get up to 20% more in data transfer from optimized networking, 30% faster application data processing and 8 times better video quality from optimized internet bandwidth.

4G, 5G & WiFi6E connections
Wi-Fi6E allows 7 more channels for more bandwidth which provides faster, smoother Wi-Fi, especially in high-density areas while 4G LTE options keep you connected wherever you work.

Work longer
Long battery life with ExpressCharge that provides up to 80% charge within 60 minutes.

The reliability to collaborate everywhere

Intelligent Privacy
Onlooker detection notifies you when someone is peering at your screen and will texturize your screen, while Look Away Detect knows when your focus is elsewhere and dims the screen to further protect privacy and save battery life.

ExpressSign-In
Sign in seamlessly with ExpressSign-in. Camera-based proximity detection will wake-up your system and sign you in and lock your system whenever you step away.

Intelligent Audio
Artificial intelligence improves audio and voice quality and adjusts for different environments. Neural Noise Cancellation eliminates unwanted background noise as well as the background noise of the participants on your call.

Advanced camera
New available FHD IR camera with manual shutter, dual sensors and Temporal Noise Reduction improves image quality, even in low light.

Multi-tasking for today's hybrid work

Power for every project
These PCs featuring Intel vPro®, an Intel® Evo™ design with 12th Gen Intel® U-series (15W) or P-series (28W), are built for what IT needs with the power, responsiveness and battery life that business multitaskers want.

Cooler and quieter under pressure
New larger dual opposite outlet fan with optimized venting and other thermal improvements keep your system cool and up to 30% quieter than its predecessor even when working with multiple applications. We offer the broadest range of user-selectable performance, temperature and fan noise settings.

Keep up with your work
Toggle seamlessly between multiple applications with choice of up to 32GB DDR4 on U-series processors or 32GB LPDDR5 on P-series processors.

Our most sustainable Latitude portfolio: Working toward our goals, so you can meet yours.

New 100% recycled or renewable packaging
Packaging that looks good and feels good. The first design to meet our 2030 moonshot goals. (Coming later in 2022)

Most innovative use of bio-based & recycled materials in 14" and 15" premium commercial laptops
We have up to 39% bio-based rubber in the bottom bumpers, up to 50% recycled plastics in the battery frame, up to 35% recycled plastic in the palm rest and up to 18% recycled Carbon Fiber in the lid.

Recycling e-waste
Help us in our mission to make our products with at least 50% recycled or renewable content. Send your e-waste (old electronics of any brand) to us for recycling or reuse in support of a circular economy.

A TCO certified version of this product is available.
Choose TCO certified on your product to receive a TCO certified version.

A stunning front-of-screen experience

Easy on the eyes
ComfortView Plus, an always-on, built-in low blue light solution that reduces harmful blue light while delivering excellent color. TÜV Rheinland certified.

Stunning from every angle
FHD 400 nit, Safe Screen and a 4K option bring every image to life like never before, while the super low power panels provide longer battery life and extended run time.

Their latest. Our greatest.

Together, Windows 11 and Dell PCs create a best-in-class experience.

An inspiring new look and feel makes for a calmer desktop. Snap assistant helps focus your workflow while desktops allow you to organize your open windows.

Call, chat, and make plans come to life with Teams on Windows 11 right from your PC regardless of what computer or phone or tablet they are on.

Ports & Slots

1. uSIM card slot (optional) (WWAN only)
2. Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™)
3. USB 3.2 Gen 1 with Power share
4. HDMI 2.0
5. Wedge-shaped Lock Slot
6. Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™)
7. Universal Audio Jack
8. Smart Card Reader (optional)

Dimensions & Weight

Laptop:
Carbon Fiber
1. Height: 17.27 mm (0.68")
2. Width: 321.35 mm (12.65")
3. Depth: 208.69 mm (8.22")
4. Starting Weight: 1.22 kg (2.69 lbs.)
Aluminum
1. Height: 16.90 mm (0.66")
2. Width: 321.35 mm (12.65")
3. Depth: 208.69 mm (8.22")
4. Starting Weight: 1.27 kg (2.79 lbs.)
Carbon Fiber with Intel® Core™ P-series (28W)
1. Height: 18.47 mm (0.727")
2. Width: 321.35 mm (12.65")
3. Depth: 208.69 mm (8.22")
4. Starting Weight: 1.24 kg (2.73 lbs.)